EN
  • EN
  • DE

TPIC1356DBTRG

Part No TPIC1356DBTRG
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376151-TPIC1356DBTRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1356DBTRG CAD Model

Description

Product Overview: TPIC1356DBTRG from Texas Instruments

The TPIC1356DBTRG is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and efficiency in various electronic applications. This device is part of the TPIC series, which are power logic 8-bit shift registers designed for control of high-voltage, high-current loads. It is particularly suitable for driving lamps, LEDs, and other high-power devices.

Key Features

  • Output Rating: The TPIC1356DBTRG is capable of handling high continuous current up to 150 mA per channel, with a maximum voltage of 50V, making it ideal for driving a wide range of loads.
  • Shift Register: It features an 8-bit serial-in, parallel-out shift register that allows for the control of eight individual outputs, which can be used to reduce the number of microcontroller pins required for operation.
  • Power Clamp: Each output of the TPIC1356DBTRG includes a built-in clamp diode for inductive load transient suppression, ensuring the protection of the device and the load during operation.
  • Enhanced Durability: The device offers enhanced thermal performance and reliability due to its PowerPAD™ package, which assists in heat dissipation.
  • Serial Interface: The device can be controlled via a standard SPI interface, making it compatible with a wide range of microcontrollers and simplifying integration into existing systems.

Applications

The TPIC1356DBTRG is versatile and can be used in various applications including:

  • Automotive lighting and controls
  • Industrial controls
  • Relay and solenoid drivers
  • LED displays and signage

Package and Availability

This device is available in a DBTR package, which is a TSSOP (Thin Shrink Small Outline Package) with 16 pins. The package is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. The TPIC1356DBTRG is also available in tape and reel format, facilitating automated assembly processes for high-volume production.

With its robust design, advanced features, and ease of use, the TPIC1356DBTRG from Texas Instruments stands out as a smart choice for engineers and designers looking to manage high-power loads with precision and efficiency.

You May Also Be Interested in

Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess