EN
  • EN
  • DE

TPIC1347CDBTR

Part No TPIC1347CDBTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376147-TPIC1347CDBTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1347CDBTR CAD Model

Description

The TPIC1347CDBTR is a robust, high-performance integrated circuit from Texas Instruments, designed for a wide range of applications requiring power distribution and control. This device is part of Texas Instruments' TPIC family, which is known for its power logic functions and integration of logic and power components. The TPIC1347CDBTR is particularly suited for driving heavy loads with its high current handling capabilities and low on-resistance.

Key Features

  • High-Voltage Output: The TPIC1347CDBTR can handle output voltages appropriate for various industrial applications, making it a versatile choice for designers.
  • High Current Drive: With its ability to drive high currents, this device can control and power heavy loads efficiently, which is essential for demanding systems.
  • Low RDS(on): Features a low on-resistance, which minimizes power loss and heat generation, enhancing the overall efficiency of the system it is integrated into.
  • Serial Interface: The inclusion of a serial interface allows for simplified communication and control through a microcontroller or processor, providing ease of integration into complex systems.
  • Robust Protection Features: Equipped with built-in protection mechanisms such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the system it's used within.

Applications

The TPIC1347CDBTR is designed for applications that require reliable power distribution and control. Its high current and voltage capabilities make it ideal for use in:

  • Automotive systems
  • Industrial control systems
  • Power management solutions
  • Relay and solenoid drivers
  • LED lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPIC1347CDBTR is no exception. It is manufactured to meet high standards, ensuring reliable performance even under strenuous conditions. This device is available in a DBTR package, which is designed for surface-mount technology, allowing for efficient assembly and space-saving PCB design.

Overall, the TPIC1347CDBTR by Texas Instruments is a powerful and reliable solution for any designer looking to incorporate a high-performance power distribution and control IC into their applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess