EN
  • EN
  • DE

CD74HCT245MG4

Part No CD74HCT245MG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771407-CD74HCT245MG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT245MG4 CAD Model

Description

CD74HCT245MG4 High-Speed CMOS Logic Octal Bus Transceivers from Texas Instruments

The CD74HCT245MG4 is a high-speed CMOS Logic Octal Bus Transceiver designed by Texas Instruments to provide efficient and reliable bidirectional communication in digital systems. This integrated circuit is part of the HCT family, which is known for its high noise immunity and low power consumption, making it suitable for interfacing with TTL logic levels. The CD74HCT245MG4 is a versatile component that can be used in a wide range of applications, including data bus transceiving, memory interfacing, and peripheral driving.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL logic levels
  • Drive Capability: Capable of driving 15 LSTTL loads
  • Bus Direction Control: Directional control is provided by the DIR input, while output enable (OE) assists in controlling the transceiver function
  • Speed: Fast propagation delays and high-speed operation
  • Temperature Range: Suitable for operation in a broad temperature range
  • Package: Available in SOIC package, making it easy to integrate into surface-mount technology (SMT) designs
  • RoHS Compliant: Manufactured with environmentally friendly materials, complying with RoHS standards

Applications:

The CD74HCT245MG4 is a versatile IC that can be implemented in various digital systems for smooth and efficient data transfer. Its applications include:

  • Data communication between different subsystems
  • Interfacing and data conversion between computing devices
  • Signal buffering and isolation for bus lines
  • Memory interfacing in microprocessor systems
  • Peripheral driving and management for microcontrollers

With its robust design and compatibility with industry-standard logic levels, the CD74HCT245MG4 from Texas Instruments is an essential component for engineers and designers looking to create reliable and high-performance digital systems. Its ability to operate efficiently under varying conditions and its easy-to-use package make it an excellent choice for both prototyping and production scale applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess