EN
  • EN
  • DE

MIC5233-5.0YS-TR

Part No MIC5233-5.0YS-TR
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966167-MIC5233-5.0YS-TR
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC5233-5.0YS-TR CAD Model

Description

MIC5233-5.0YS-TR Voltage Regulator by Microchip Technology

The MIC5233-5.0YS-TR from Microchip Technology is a robust linear voltage regulator designed to deliver a fixed output of 5.0 volts. This high-performance component is ideal for a wide range of applications where a stable and reliable power supply is crucial. Whether you're designing consumer electronics, industrial equipment, or automotive systems, the MIC5233-5.0YS-TR offers the precision and durability needed for your power management solutions.

This voltage regulator is capable of supplying up to 500mA of output current, which makes it suitable for powering small to medium-sized devices. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered applications where maximizing battery life is essential.

The MIC5233-5.0YS-TR is designed with advanced features to enhance its performance and reliability. It includes over-temperature shutdown and current limit protection to safeguard the device and the load from potential damage caused by excessive heat or current. Additionally, the regulator's low quiescent current contributes to its energy-efficient operation, further extending the life of the power source.

Available in a compact SOT-223 package, the MIC5233-5.0YS-TR is designed for surface mount technology (SMT), making it suitable for modern, high-density electronic assemblies. The TR designation in the part number indicates that this regulator comes in tape and reel packaging, which is convenient for automated manufacturing processes.

Key features of the MIC5233-5.0YS-TR include:

  • Fixed 5.0V output voltage
  • 500mA output current capability
  • Low dropout voltage for efficient operation
  • Over-temperature and current limit protection
  • Low quiescent current for energy savings
  • Compact SOT-223 package for SMT
  • Tape and reel packaging for automated assembly

With its combination of performance, protection features, and packaging convenience, the MIC5233-5.0YS-TR voltage regulator from Microchip Technology stands out as a reliable choice for your power regulation needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess