EN
  • EN
  • DE

TPIC13361DBTRG4

Part No TPIC13361DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376137-TPIC13361DBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC13361DBTRG4 CAD Model

Description

Product Overview: TPIC13361DBTRG4 from Texas Instruments

The TPIC13361DBTRG4 is a robust, high-performance integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of TI's extensive TPIC family, which is known for its power logic devices that combine power DMOS transistors with standard logic circuitry, offering a compact and efficient solution for a wide range of applications.

Key Features

  • High-Voltage Output: The TPIC13361DBTRG4 is capable of handling high voltage outputs, which makes it suitable for driving a variety of loads, including relays, solenoids, and other high-current devices.
  • Power DMOS Transistors: Equipped with power DMOS transistors, this integrated circuit provides excellent performance with low on-state resistance, ensuring efficient power handling and heat dissipation.
  • Integrated Protection: The device includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, enhancing the reliability and longevity of both the IC and the system it's used in.
  • Shift Register and Data Latch: With an 8-bit shift register and data latch, the TPIC13361DBTRG4 can control multiple outputs with a reduced number of input signals, minimizing the need for additional wiring and simplifying the design.
  • Serial Input and Output: The serial input and output allow for cascading multiple devices, enabling the control of an extended array of outputs with a minimal number of control lines.

Applications

The TPIC13361DBTRG4 is versatile and can be used in a variety of applications. Its high-voltage and high-current capabilities make it an ideal choice for industrial controls, automotive applications, LED displays, and power management systems. The device's robustness and integrated features also make it suitable for harsh environments where reliability is critical.

Package and Quality Assurance

The TPIC13361DBTRG4 comes in a DBT package, which is a small-outline integrated circuit with a body size that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures that this product, like all of their components, undergoes rigorous testing and quality assurance protocols to meet high standards of performance and reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess