The TPI6B595DWR is a state-of-the-art power logic 8-bit shift register designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the TPIC family of power logic circuits and is specifically crafted to address the needs for serial-to-parallel data conversion with high-voltage output drive and high-current sink capabilities.
Key Features
- Integrated Power Output Stages: The TPI6B595DWR comes with built-in 8-bit serial-in, parallel-out shift registers that drive 8 low-side MOSFET output stages, capable of sinking a high current.
- High-Voltage Handling: This device is capable of handling voltages up to 50V, making it suitable for various industrial applications that require robust performance under high-voltage conditions.
- Enhanced Durability: The shift register is designed to withstand the demands of tough environments, with built-in thermal shutdown protection and high current-handling capabilities.
- Flexible Usage: With its wide operating temperature range, the TPI6B595DWR is versatile enough for use in a broad array of applications, from automotive systems to industrial controls.
Applications
The TPI6B595DWR is ideal for a variety of applications where reliable high-voltage and high-current control is necessary. These include:
- LED displays and signage
- Relay and solenoid drivers
- Motor control systems
- Industrial automation
- Automotive applications
Technical Specifications
| Parameter |
Value |
| Output Voltage (Max) |
50V |
| Output Current (Max) |
150mA per channel |
| Operating Temperature Range |
-40°C to 85°C |
For engineers and designers looking for a reliable and robust solution for their serial-to-parallel data conversion needs with the added benefit of high-voltage output, the TPI6B595DWR from Texas Instruments is an excellent choice. Its combination of performance, durability, and flexibility makes it a valuable component in any high-demand electronic system.