EN
  • EN
  • DE

TPD4S214YFFR

Part No TPD4S214YFFR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description USB OTG COMPANION DEVICE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Internal Switch
Number of Circuits 1
Applications USB OTG
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 107623-TPD4S214YFFR
Family Name TPD4S214YFFR
Introduction Date December 20, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S214YFFR CAD Model

Description

The TPD4S214YFFR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of protection devices and is specifically engineered to safeguard sensitive electronics from various types of electrical damage.

At its core, the TPD4S214YFFR is a 4-channel ESD (Electrostatic Discharge) protection device that provides a robust defense against transient voltage spikes. It is commonly used in applications that require high-speed data lines to be shielded from ESD events, which can occur during handling or operation and potentially damage the internal circuitry.

This device comes in an ultra-compact YFF (DSBGA) package, making it an ideal choice for space-constrained applications. Despite its small size, it offers a powerful protection mechanism that complies with the IEC 61000-4-2 (Level 4) standard, ensuring devices are safeguarded against ESD events up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge).

One of the key features of the TPD4S214YFFR is its low input capacitance, which is crucial for maintaining signal integrity in high-speed data lines. This characteristic makes it particularly suitable for interfaces like USB 2.0, HDMI, and other serial and parallel bus standards that require minimal signal distortion.

Additionally, the TPD4S214YFFR boasts a low clamping voltage, which provides enhanced protection for the downstream electronics by limiting the voltage overshoot during an ESD event. This feature, combined with its fast response time, ensures that sensitive components remain safe from immediate and latent ESD damage.

For designers and engineers looking to incorporate ESD protection into their designs, the TPD4S214YFFR offers an effective and reliable solution. Its integration into electronic systems helps to extend product lifespan, improve reliability, and reduce warranty returns caused by ESD failures. The device's compact form factor, high-level protection, and compatibility with high-speed interfaces make it an excellent choice for a wide range of consumer electronics, including smartphones, tablets, laptops, and other portable devices.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7240 $50.6800
170+ $0.5941 $100.9970
265+ $0.5755 $152.5075
360+ $0.5570 $200.5200
465+ $0.5384 $250.3560
625+ $0.4827 $301.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess