EN
  • EN
  • DE
  • IT

AD743BQ

Part No AD743BQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Noise BiFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137208-AD743BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD743BQ CAD Model

Description

Introducing the AD743BQ Operational Amplifier from Analog Devices Inc.

The AD743BQ is a high-performance precision operational amplifier designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This operational amplifier sets the standard for low noise and high speed in applications requiring optimal signal fidelity and bandwidth.

Key Features

  • Ultra-Low Noise: The AD743BQ boasts an exceptional noise performance with a low 2.9 nV/√Hz input voltage noise at 1 kHz, making it ideal for sensitive audio applications and signal processing where noise can be a critical factor.
  • High Speed: With a slew rate of 13 V/µs and a gain bandwidth product of 17 MHz, the AD743BQ is capable of handling fast signal transitions and high-frequency signals with ease, ensuring a wide dynamic range for your applications.
  • Precision: This op-amp features a maximum offset voltage of 750 µV and an offset voltage drift of only 2 µV/°C, ensuring stable and accurate performance across a range of temperatures and conditions.
  • Low Distortion: Total harmonic distortion (THD) is minimized, making the AD743BQ a solid choice for high-fidelity audio applications and instrumentation that demand high linearity.
  • Flexible Supply Voltage: The AD743BQ operates with a supply voltage range from ±5 V to ±15 V, offering designers flexibility in various circuit configurations and applications.

Applications

The AD743BQ is versatile and can be used in a wide array of applications including:

  • Professional Audio Equipment
  • High-Performance Audio Preamplifiers
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Medical Imaging Systems
  • High-Quality Test and Measurement Instruments

With its robust feature set, the AD743BQ from Analog Devices Inc. is engineered to meet the demands of precision, speed, and low noise in critical applications. Whether you're designing high-end audio equipment or precision instrumentation, the AD743BQ provides the performance and reliability that professionals expect from a leading semiconductor manufacturer.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for assistance in integrating the AD743BQ into your next project.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess