EN
  • EN
  • DE

TPD2S300YFFR

Part No TPD2S300YFFR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CTRL 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name TPD2S300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPD2S300YFFR-ND, 296-50034-1, 296-50034-2, 296-50034-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937236-TPD2S300YFFR
Ultra Librarian 3D Model Ultra Librarian TPD2S300YFFR CAD Model

Description

Overview of Texas Instruments TPD2S300YFFR

The TPD2S300YFFR is a cutting-edge USB Type-C and USB Power Delivery (PD) controller protection device manufactured by Texas Instruments (TI). Designed to safeguard sensitive electronics from damage due to electrostatic discharge (ESD), overvoltage, and overcurrent conditions, this component is an essential addition to any modern USB Type-C interface circuitry.

Key Features

  • Integrated Circuit Protection: The TPD2S300YFFR features two channels of transient voltage suppressor (TVS) for ESD protection, in accordance with the IEC 61000-4-2 (Level 4) standard, ensuring the safety of downstream electronics from electrostatic discharges.
  • Short-to-VBUS Overvoltage Protection: This device provides overvoltage protection (OVP) for CC1 and CC2 pins on the USB Type-C connector, preventing damage from shorts to the VBUS line up to 20 V.
  • Dead Battery Provision: It supports the dead battery provision of USB PD, enabling the device to power up even with a depleted battery.
  • High Thermal Performance: Packaged in a small, leaded DSBGA with 12 pins, the TPD2S300YFFR offers excellent thermal performance, making it suitable for compact and high-power applications.
  • Wide Operating Range: With an operating range of -40°C to 85°C, this device is built to function reliably in a broad range of environmental conditions.

Applications

The TPD2S300YFFR is ideal for a variety of applications that require USB Type-C and USB PD interfaces. It is commonly used in:

  • Notebooks and Ultrabooks
  • Desktops and Workstations
  • Smartphones and Tablets
  • Docking Stations
  • USB Power Adapters and Chargers
  • Monitors and Displays with USB Type-C

Why Choose TPD2S300YFFR?

Choosing the TPD2S300YFFR for your USB Type-C and USB PD applications means investing in a robust protection solution from a reputable semiconductor manufacturer. Texas Instruments' commitment to quality and performance ensures that the TPD2S300YFFR will provide reliable protection against common electrical threats, thereby extending the lifespan of your electronic devices and maintaining the integrity of data transfers and power delivery.

With its advanced features, the TPD2S300YFFR stands out as a superior protective component for any designer looking to enhance the durability and safety of their USB Type-C interface circuits.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4133 $51.6625
295+ $0.3392 $100.0640
460+ $0.3286 $151.1560
630+ $0.3180 $200.3400
815+ $0.3074 $250.5310
1,090+ $0.2756 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,917 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess