TPD2E2U06QDBZRQ1 ESD Protection Device by Texas Instruments
The TPD2E2U06QDBZRQ1 is a state-of-the-art, dual-channel Electrostatic Discharge (ESD) protection device designed and manufactured by Texas Instruments (TI). This component is specifically engineered to safeguard sensitive electronic circuits against the damaging effects of ESD and other transient voltage events. It is an ideal solution for a wide range of applications, including high-speed data lines, USB interfaces, and other communication ports that require robust protection in a compact package.
This ESD protector features a very low capacitance of just 0.5 pF per channel, which ensures signal integrity for high-speed interfaces without compromising data rates. It can handle ESD strikes of ±10 kV contact discharge and ±20 kV air-gap discharge, as specified in the IEC 61000-4-2 international standard. This level of protection is critical in preventing failures and extending the lifespan of consumer electronics, computer peripherals, and telecommunications equipment.
The TPD2E2U06QDBZRQ1 comes in a tiny 1.0 mm x 0.6 mm DQN package, making it an excellent choice for space-constrained applications. Despite its small size, it offers a low clamping voltage and a low dynamic resistance, which are essential for protecting sensitive circuitry against high transient voltages while minimizing power dissipation during an ESD event.
Key features of the TPD2E2U06QDBZRQ1 include:
- Dual-channel ESD protection
- IEC 61000-4-2 level 4 ESD protection (±10 kV contact, ±20 kV air-gap)
- Low capacitance (0.5 pF typical) per I/O
- Low clamping voltage
- Low dynamic resistance
- Small footprint DQN package (1.0 mm x 0.6 mm)
- Wide operating voltage range: 0.9 V to 5.5 V
With its robust protection features and minimal impact on signal performance, the TPD2E2U06QDBZRQ1 is an essential component for designers looking to enhance the reliability and durability of their electronic systems. Texas Instruments' commitment to quality ensures that this ESD protection device meets the stringent requirements of today's high-speed digital designs.