EN
  • EN
  • DE

TPD1E0B04DPYR

Part No TPD1E0B04DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 19VC 2X1SON / 19V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V
Voltage - Breakdown (Min) 6.7V (Typ)
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 1.7A (8/20µs)
Power - Peak Pulse 15W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.15pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number TPD1E0B04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-47864-6,TPD1E0B04DPYR-ND,296-47864-2,296-47864-1
Standard Package 10,000
Win Source Part Number 958670-TPD1E0B04DPYR
Ultra Librarian 3D Model Ultra Librarian TPD1E0B04DPYR CAD Model

Description

The TPD1E0B04DPYR is a highly sophisticated, single-channel transient voltage suppressor (TVS) designed by Texas Instruments to provide state-of-the-art overvoltage protection for sensitive electronics. This compact and efficient device is part of TI's extensive range of circuit protection components, engineered to shield against electrical transients that can cause malfunction or damage to electronic equipment.

Key Features

  • Electrostatic Discharge (ESD) Protection: The TPD1E0B04DPYR is capable of withstanding ESD events, offering an IEC 61000-4-2 (Level 4) protection. It can absorb ESD strikes without performance degradation, ensuring the longevity and reliability of the protected device.
  • Low Capacitance: With a typical capacitance of just 0.25 pF, this TVS diode minimizes signal distortion, making it ideal for high-speed data lines such as USB, HDMI, and other digital interfaces.
  • Small Package Size: The compact DYY (X2SON) package measures a mere 0.6 mm x 1.0 mm, which is perfect for space-constrained applications.
  • Low Clamping Voltage: It provides a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are protected from transient events without experiencing significant voltage spikes.

Applications

The TPD1E0B04DPYR is versatile and can be used in a variety of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • USB 2.0 and 3.0 Power and Data Line Protection
  • High-Speed Data Interfaces and HDMI
  • Consumer Electronics
  • Wearable Technology

Product Benefits

With its robust protection features and minimal impact on signal integrity, the TPD1E0B04DPYR from Texas Instruments is an excellent choice for designers looking to enhance the durability of their electronic products without sacrificing performance. Its compact form factor and low capacitance make it a particularly attractive solution for the latest generation of portable and high-speed devices.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1326 $50.3880
920+ $0.1088 $100.0960
1,425+ $0.1054 $150.1950
1,965+ $0.1020 $200.4300
2,540+ $0.0986 $250.4440
3,395+ $0.0884 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,800 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess