EN
  • EN
  • DE

TPD1E0B04DPLR

Part No TPD1E0B04DPLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 10.1VC 2X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 2-X2SON (0.6x0.3)
Family Name TPD1E0B04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-50584-6, 296-50584-2, 296-50584-1, TPD1E0B04DPLR-ND
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937232-TPD1E0B04DPLR
Ultra Librarian 3D Model Ultra Librarian TPD1E0B04DPLR CAD Model

Description

TPD1E0B04DPLR by Texas Instruments

The TPD1E0B04DPLR is a state-of-the-art, single-channel ESD protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient component is engineered to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other voltage-induced transient events. It is an essential element for modern electronic devices that require reliable protection in a minimal footprint.

This ESD solution is housed in a small X1SON package, with a body size of just 0.60 mm x 0.30 mm, making it an ideal choice for space-constrained applications. Despite its diminutive size, the TPD1E0B04DPLR offers robust protection for sensitive circuits, supporting a ±10-kV Contact Discharge and ±10-kV Air-Gap Discharge protection as per the IEC 61000-4-2 international standard. This level of protection ensures that devices such as smartphones, tablets, and other portable electronics remain safe from common ESD events.

With a low clamping voltage and low dynamic resistance, the TPD1E0B04DPLR is capable of protecting high-speed data lines without compromising signal integrity. This makes it particularly well-suited for interfaces like USB 2.0, HDMI, and other high-speed data ports that require both protection and performance.

Moreover, the TPD1E0B04DPLR offers a low input capacitance, which is a critical parameter for maintaining signal fidelity in high-frequency applications. This feature ensures that the device can be used in RF and high-speed digital interfaces without causing significant signal attenuation or distortion.

For designers and engineers, the TPD1E0B04DPLR is an excellent choice due to its ease of implementation and proven effectiveness. It is RoHS compliant and supports the green manufacturing requirement, making it a responsible choice for environmentally conscious design. Whether integrating into new designs or retrofitting existing ones, the TPD1E0B04DPLR provides a straightforward solution for enhancing the durability and longevity of electronic products.

In conclusion, the TPD1E0B04DPLR from Texas Instruments represents a blend of miniaturization, protection, and performance, making it a top-tier option for safeguarding today's high-speed electronic interfaces.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,190 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess