EN
  • EN
  • DE

TPD1E05U06DPYT

Part No TPD1E05U06DPYT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 1, 4, 6 CHANNEL PROTECTION SOLUTION FOR SUPER-SPEED (UP TO 6 GBPS) INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 14V
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 40W
Power Line Protection Yes
Applications HDMI
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 2-XDFN
Manufacturer Package 2-X1SON (1x.60)
Win Source Part Number 1271954-TPD1E05U06DPYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Family Name TPD1E05U06
Introduction Date December 28, 2012
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD1E05U06DPYT CAD Model

Description

Overview of the TPD1E05U06DPYT by Texas Instruments

The TPD1E05U06DPYT is a state-of-the-art single-channel transient voltage suppressor (TVS) designed by Texas Instruments to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, bi-directional TVS diode is engineered to safeguard high-speed data lines and other signal lines from the damaging effects of ESD, which can compromise the performance and longevity of electronic devices.

Key Features

  • Ultra-Low Clamping Voltage: The device offers a low clamping voltage, which is critical for protecting modern electronics that operate at lower voltage levels.
  • Low Capacitance: With a low capacitance design, the TPD1E05U06DPYT ensures minimal signal distortion, making it ideal for high-speed data applications without compromising signal integrity.
  • Small Package Size: Encased in a tiny DYP package, this TVS diode is perfect for space-constrained applications, allowing for design flexibility and board space optimization.
  • IEC Compliance: The device meets IEC 61000-4-2 (ESD) standards, providing peace of mind that it can withstand common ESD events.
  • Bi-Directional Protection: It offers symmetrical ESD protection for data lines, ensuring that both positive and negative voltage spikes are effectively managed.

Applications

The TPD1E05U06DPYT is a versatile component that can be used in a variety of applications. Some common use cases include:

  • Protection of USB interfaces, HDMI ports, and other high-speed data lines
  • Mobile and portable electronics, where space is at a premium and protection from ESD is crucial
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial controls and automotive applications where reliability and durability are essential

Why Choose TPD1E05U06DPYT?

Choosing the TPD1E05U06DPYT for your design means selecting a product that offers top-notch protection for sensitive electronics. Texas Instruments' commitment to quality and performance ensures that this TVS diode will enhance the durability and reliability of your application, safeguarding it against the unpredictable nature of transient voltage events. With its combination of features, the TPD1E05U06DPYT is an excellent choice for designers looking to maintain signal integrity while providing robust ESD protection.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0766 $50.1730
1,590+ $0.0629 $100.0110
2,465+ $0.0609 $150.1185
3,390+ $0.0590 $200.0100
4,390+ $0.0570 $250.2300
5,875+ $0.0511 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,835 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess