EN
  • EN
  • DE

MSP430AFE221IPW

Part No MSP430AFE221IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 1x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE221
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644549-MSP430AFE221IPW
Ultra Librarian 3D Model Ultra Librarian MSP430AFE221IPW CAD Model

Description

The MSP430AFE221IPW is a highly integrated, low-power mixed-signal microcontroller designed by Texas Instruments, renowned for their robust and innovative semiconductor products. This microcontroller is part of the MSP430 family, which is well-suited for metering and energy monitoring applications, thanks to its exceptional precision and low power consumption.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency.
  • Integrated Analog Front-End (AFE): This device includes a high-precision AFE, making it ideal for applications requiring analog-to-digital conversion, such as smart metering.
  • Low Power Consumption: With its ultra-low power consumption modes, the MSP430AFE221IPW is optimized for battery-powered and energy-harvesting applications.
  • On-Chip Memory: It features 4KB of flash memory and 256B of RAM, providing sufficient space for program storage and efficient data management.
  • Digital Peripherals: The microcontroller includes versatile digital peripherals like timers, digital I/O, and a watchdog timer for enhanced functionality.

Applications

The MSP430AFE221IPW is specifically designed for utility metering solutions. It is also suitable for a range of other applications, such as:

  • Portable and low-power devices
  • Energy harvesting systems
  • Industrial monitoring and control
  • Smart grid infrastructure

Technical Specifications

The MSP430AFE221IPW operates with a supply voltage range of 2.2V to 3.6V and features a temperature range of -40°C to +85°C. The device comes in a TSSOP package with 24 pins, making it compact and suitable for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the MSP430AFE221IPW is manufactured to high standards, ensuring reliability and performance consistency. This microcontroller is a testament to Texas Instruments' commitment to providing quality components for industrial and consumer markets.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7672 $52.5768
45+ $2.2705 $102.1725
69+ $2.1996 $151.7724
94+ $2.1286 $200.0884
122+ $2.0577 $251.0394
163+ $1.8448 $300.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess