EN
  • EN
  • DE

TPD12S015AYFFR

Part No TPD12S015AYFFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HSMI ESD PROT 28DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 1.1 V to 3.6 V, 2.3 V to 5.5 V
Case / Package 28-DSBGA (2.79x1.59)
Mounting Surface Mount
Win Source Part Number 033536-TPD12S015AYFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD12S015AYFFR CAD Model

Description

TPD12S015AYFFR by Texas Instruments

The TPD12S015AYFFR is an advanced HDMI companion chip designed by Texas Instruments to enhance the multimedia experience in portable and consumer electronics. This chip is specifically engineered to provide comprehensive protection and interface functionality for HDMI systems. The TPD12S015AYFFR integrates several key features that make it an ideal solution for devices requiring high-definition content transmission, such as smartphones, tablets, digital cameras, and video game consoles.

Key Features and Benefits

  • Integrated HDMI Interface Protection: The TPD12S015AYFFR offers robust electrostatic discharge (ESD) protection for HDMI high-speed interfaces. It is capable of safeguarding all HDMI lines from ESD strikes, ensuring the longevity and reliability of the device it's implemented in.
  • Enhanced Signal Quality: With built-in level shifting and back-drive protection, this chip not only protects the device but also ensures optimal signal integrity for high-definition video and audio transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the TPD12S015AYFFR minimizes power consumption, making it suitable for battery-powered applications where power management is critical.
  • Compact Design: The chip comes in a space-saving package, making it a perfect fit for portable electronics where board space is at a premium.
  • Comprehensive Integration: The TPD12S015AYFFR integrates the HDMI 5V output, I2C level shifting, and HPD (Hot Plug Detect) functionality into a single chip, reducing component count and simplifying design.

Applications

The versatility of the TPD12S015AYFFR allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Laptops and Ultrabooks
  • Home Theater Systems
  • Video Game Consoles

With its integration of essential functions and protection features, the TPD12S015AYFFR by Texas Instruments represents a comprehensive solution for HDMI interface management. Its reliability, coupled with Texas Instruments' reputation for quality, makes it a smart choice for designers looking to enhance their products with high-definition capabilities.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess