EN
  • EN
  • DE

TPA6139A2RGTT

Part No TPA6139A2RGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD HDPHN 25MW 16QFN / Audio Amp Headphone 2-CH Stereo 0.025W Class-AB 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DirectPath
Packaging Reel package
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 32 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-QFN (3x3)
Package 16-VFQFN Exposed Pad
Win Source Part Number 797809-TPA6139A2RGTT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6139A2
Introduction Date June 15, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6139A2RGTT CAD Model

Description

TPA6139A2RGTT by Texas Instruments

The TPA6139A2RGTT is a high-fidelity, low-noise stereo headphone amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced audio amplifier is tailored for a wide array of applications, including mobile phones, tablets, laptops, and other portable audio devices where superior audio performance and low power consumption are essential.

Key Features

  • High-Quality Audio: With its low distortion and high signal-to-noise ratio, the TPA6139A2RGTT ensures crystal-clear sound quality for an immersive listening experience.
  • Low Power Operation: The device operates on a low voltage supply, making it ideal for battery-powered applications. It also features a shutdown function to further reduce power consumption when not in use.
  • DirectPath™ Technology: Texas Instruments' proprietary DirectPath technology eliminates the need for DC blocking capacitors, reducing the overall bill of materials and saving on board space.
  • Versatile Performance: The TPA6139A2RGTT supports a wide range of headphone impedances, making it a versatile choice for different types of headphones.
  • Small Footprint: Packaged in a compact QFN package, the TPA6139A2RGTT is designed to fit into the tightest of spaces, perfect for sleek and slim device designs.

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • Output Power: 25mW into 16Ω
  • Signal-to-Noise Ratio (SNR): >100dB
  • Total Harmonic Distortion + Noise (THD+N): <0.04%
  • Package: 16-pin QFN

The TPA6139A2RGTT is not only a testament to Texas Instruments' commitment to audio excellence but also to their dedication to innovation in power efficiency and integration. Whether you're designing a high-end audio system or looking for a reliable solution for portable devices, the TPA6139A2RGTT offers the performance and features that can meet your needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0427 $52.1350
120+ $0.8556 $102.6720
185+ $0.8289 $153.3465
250+ $0.8021 $200.5250
325+ $0.7754 $252.0050
435+ $0.6952 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess