EN
  • EN
  • DE

TPA6138A2PW

Part No TPA6138A2PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 40MW 14TSSOP / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series DirectPath™
Package Bulk
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 32Ohm
Voltage - Supply 3V ~ 3.6V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number TPA6138
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISTPA6138A2PW,296-28254,2156-TPA6138A2PW
Standard Package 90
Win Source Part Number 1030154-TPA6138A2PW
Ultra Librarian 3D Model Ultra Librarian TPA6138A2PW CAD Model

Description

Introducing the TPA6138A2PW Audio Amplifier by Texas Instruments

Enhance your audio experience with the high-fidelity TPA6138A2PW, a versatile stereo headphone amplifier integrated circuit brought to you by the renowned Texas Instruments. Designed to deliver a crisp and powerful audio performance, this amplifier is an ideal choice for a wide range of applications, from personal audio devices to computer audio systems.

The TPA6138A2PW is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring optimal thermal performance. The device operates over a wide supply voltage range from 2.5V to 5.5V, making it flexible for use in various system configurations.

Key Features:

  • High-Quality Audio: With a signal-to-noise ratio (SNR) of 100 dB and a total harmonic distortion plus noise (THD+N) of 0.008% at 1 kHz, the TPA6138A2PW ensures a clear, high-quality audio output that can satisfy audiophiles and casual listeners alike.
  • Low Power Consumption: The amplifier is designed for power-sensitive applications, with a typical quiescent current of 2.4 mA, which helps to extend battery life in portable devices.
  • Adjustable Gain Settings: Users can configure the gain settings through external gain-setting resistors, providing flexibility and control over audio output levels to match specific requirements.
  • Pop Reduction: The TPA6138A2PW incorporates a pop-and-click suppression circuit that minimizes noise typically heard during power-up and shutdown, ensuring a smoother user experience.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms safeguard the amplifier and the connected headphones, ensuring reliability and longevity of the device.

This audio amplifier is designed with the end-user in mind, featuring a DirectPath™ ground-referenced output that eliminates the need for DC-blocking capacitors, reducing the external component count and saving PCB space. The TPA6138A2PW also supports a differential input structure, which helps to minimize common-mode noise and enhance audio quality.

Whether you're developing a high-end portable audio player, a sophisticated computer audio solution, or any other application requiring stellar audio amplification, the TPA6138A2PW from Texas Instruments is a choice that promises to deliver exceptional audio performance in a compact, power-efficient package.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4359 $50.1285
280+ $0.3577 $100.1560
435+ $0.3465 $150.7275
600+ $0.3353 $201.1800
775+ $0.3242 $251.2550
1,035+ $0.2906 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess