EN
  • EN
  • DE

AGLN060V2-VQG100I

Part No AGLN060V2-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGLN060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911247-AGLN060V2-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGLN060V2-VQG100I CAD Model

Description

The AGLN060V2-VQG100I, from Microchip Technology, is a state-of-the-art FPGA (Field Programmable Gate Array) device that offers a blend of versatility, performance, and reliability for a wide range of applications. Designed with advanced technology, this product is part of Microchip's IGLOO2 family, which is known for its low power consumption and high functionality.

Key Features

  • High Capacity: The AGLN060V2-VQG100I provides a robust platform with 60K logic elements, allowing designers to implement complex logic circuits and system-level designs with ease.
  • Low Power: This device is engineered for power efficiency, making it ideal for battery-operated and power-sensitive applications. It features Flash*Freeze technology for ultra-low power consumption in idle mode.
  • Security: With advanced security features, including secure boot, bitstream protection, and a dedicated crypto-processor, the AGLN060V2-VQG100I ensures that intellectual property and data remain secure from unauthorized access.
  • High-Speed I/O: The device supports high-speed communication interfaces, providing a wide range of options for connectivity and data transfer.
  • Quality and Reliability: The AGLN060V2-VQG100I is manufactured to meet the highest quality standards, ensuring reliable performance even in the most demanding environments. It is rated for industrial temperatures, making it suitable for a variety of industrial applications.

Applications

The versatility of the AGLN060V2-VQG100I makes it an excellent choice for a multitude of applications, including but not limited to industrial automation, automotive systems, telecommunications, consumer electronics, and defense. Its ability to handle complex algorithms and control tasks allows it to adapt to the unique demands of each application.

Package and Availability

The AGLN060V2-VQG100I comes in a compact VQG100 package, which is designed for space-constrained applications. Its robust design ensures that it can withstand harsh conditions while maintaining optimal performance. For pricing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess