EN
  • EN
  • DE

TPA6133A2

Part No TPA6133A2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271892-TPA6133A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6133A2 CAD Model

Description

The TPA6133A2 from Texas Instruments is a high-fidelity audio amplifier designed to deliver premium sound quality for a wide range of applications. This integrated circuit is part of TI's extensive audio amplifier portfolio and is specifically engineered to enhance the audio experience in portable and consumer electronics.

Key Features

  • High-Quality Audio Performance: The TPA6133A2 boasts a DirectPath™ technology that ensures a clean, pop-free audio signal, providing listeners with an exceptional audio experience.
  • Low Distortion: This amplifier is characterized by its low distortion levels, which means it can produce clear and accurate sound even at high volumes.
  • Efficient Power Consumption: Designed with power efficiency in mind, the TPA6133A2 consumes minimal power, making it ideal for battery-powered devices such as smartphones, tablets, and other portable media players.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various types of devices and ensuring compatibility with a broad spectrum of product designs.

Applications

The versatility of the TPA6133A2 allows it to be used in a multitude of devices, including:

  • Smartphones and tablets
  • Portable media players
  • Laptop and desktop computers
  • Home theater systems
  • Gaming consoles

Technical Specifications

The TPA6133A2 features a 2.5V to 5.5V supply voltage range, a 25-mW output power into 16-Ohm loads, and a signal-to-noise ratio (SNR) that ensures high-quality audio output. It also includes thermal and short-circuit protection to safeguard the device during operation.

Design and Integration

With its compact design, the TPA6133A2 is easy to integrate into various electronic designs without taking up significant space. This makes it an excellent choice for designers looking to incorporate high-quality audio into their products without compromising on size or power efficiency.

Conclusion

The TPA6133A2 is a testament to Texas Instruments' commitment to providing advanced audio solutions. Whether for personal entertainment or professional use, this audio amplifier is capable of elevating the sound quality of any product it is integrated into, making it a top choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess