Product Overview: Texas Instruments ADS7829IBDRBTG4
The ADS7829IBDRBTG4 is a high-performance, 12-bit, 2.5V to 5.5V single-supply, 4-channel multiplexed sampling Analog-to-Digital Converter (ADC) from Texas Instruments. This precision ADC is designed for applications that require a balance between speed, power consumption, and resolution, making it an ideal choice for a wide range of industrial, medical, and consumer electronics.
Featuring a sample rate of up to 50k samples per second, the ADS7829IBDRBTG4 provides a fast and accurate data acquisition solution. It incorporates a successive approximation register (SAR) architecture, which ensures reliable performance and low power consumption. The four single-ended or two differential input channels offer flexibility in signal acquisition, allowing users to choose the configuration that best fits their application needs.
The device operates over a broad temperature range of -40°C to 85°C, ensuring consistent performance in varying environmental conditions. Additionally, the ADS7829IBDRBTG4 comes in a compact, surface-mount, 10-pin SON package, which is suitable for space-constrained applications.
Key Features:
- 12-bit resolution with no missing codes
- 4-channel multiplexed input
- Up to 50k samples per second
- 2.5V to 5.5V single-supply operation
- Low power consumption
- Internal 2.5V reference
- SPI-compatible serial interface
- Automatic power-down
- Extended temperature range: -40°C to 85°C
- Compact 10-pin SON package
The SPI-compatible serial interface ensures easy connectivity with most microcontrollers and digital systems, while the automatic power-down feature significantly reduces power consumption when the ADC is not in active conversion.
Whether you are designing data acquisition systems, portable instrumentation, battery-operated devices, or any application that demands high-resolution and accurate analog-to-digital conversions with moderate speed, the ADS7829IBDRBTG4 from Texas Instruments is a robust and reliable choice that promises to deliver exceptional performance.