EN
  • EN
  • DE

TPA6111A2D

Part No TPA6111A2D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 150-mW STEREO AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .15W STER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 150mW x 2 at 16Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number TPA6111
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271884-TPA6111A2D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6111A2D CAD Model

Description

Introducing the TPA6111A2D Audio Amplifier from Texas Instruments

The TPA6111A2D is a high-fidelity audio amplifier designed by Texas Instruments (TI) to provide audiophile-grade sound quality for a wide range of consumer electronics. This powerful amplifier is capable of driving a 32-Ω load and delivering an output power of up to 150 mW, making it an excellent choice for personal audio devices such as headphones and portable music players.

At the heart of the TPA6111A2D's performance is its low distortion and high signal-to-noise ratio, ensuring crystal clear audio reproduction that can satisfy even the most discerning listeners. With a wide supply voltage range from 2.5V to 5.5V, this amplifier is versatile and can be easily integrated into various systems without the need for complex power management solutions.

Key Features of the TPA6111A2D:

  • High-Quality Audio Performance: The amplifier provides a high-quality audio experience with low distortion and a high signal-to-noise ratio.
  • Power Efficiency: The TPA6111A2D operates efficiently, which helps to extend battery life in portable applications.
  • Versatile Power Supply Compatibility: With a wide supply voltage range, it can be used in a variety of devices without requiring specific power supplies.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features ensure reliability and longevity of the amplifier and the device it is used in.

Designed for ease of use, the TPA6111A2D comes in an 8-pin SOIC package, allowing for straightforward implementation in space-constrained designs. Additionally, the amplifier is fully specified for operation over the extended industrial temperature range of -40°C to 85°C, which makes it suitable for use in a wide range of environments.

Whether you're developing a high-end portable audio device or looking to upgrade the sound quality of existing products, the TPA6111A2D from Texas Instruments offers a perfect blend of performance, efficiency, and reliability. With its superior sound amplification capabilities, it stands out as an ideal solution for delivering an exceptional audio experience to end-users.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9081 $54.4860
135+ $0.7451 $100.5885
210+ $0.7218 $151.5780
290+ $0.6986 $202.5940
375+ $0.6753 $253.2375
500+ $0.6054 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,159 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess