EN
  • EN
  • DE

TPA6043A4RHBR

Part No TPA6043A4RHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W AB 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.3W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 033492-TPA6043A4RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6043A4RHBR CAD Model

Description

The TPA6043A4RHBR is a high-performance, efficient, Class-AB audio amplifier designed and manufactured by Texas Instruments. This integrated circuit is tailored for a wide range of audio applications, from consumer electronics to automotive sound systems. Its advanced features and robust design ensure a high-quality audio experience for end-users.

Key Features:

  • Output Power: The TPA6043A4RHBR is capable of delivering up to 1.7W into an 8Ω load with less than 1% THD+N, ensuring clear and powerful sound output for various audio playback scenarios.
  • Supply Voltage Range: This amplifier operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in a variety of devices with different power requirements.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent signal-to-noise ratio, minimizing background noise and providing a crystal-clear audio experience.
  • Thermal and Short-Circuit Protection: The TPA6043A4RHBR includes built-in thermal and short-circuit protection mechanisms that safeguard the device against potential damage due to overheating or faulty wiring.
  • Efficiency: As a Class-AB amplifier, it offers a good balance between efficiency and audio fidelity, making it a reliable choice for battery-powered applications.

Applications:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Home Audio Systems
  • Automotive Audio Systems

The TPA6043A4RHBR comes in a compact QFN package, which is highly suited for space-constrained applications. Its small footprint, combined with its impressive audio performance specifications, makes it an ideal choice for designers looking to enhance the audio capabilities of their products without sacrificing space or power efficiency.

Overall, the TPA6043A4RHBR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for audio amplification needs across various industries and applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6678 $50.6882
46+ $2.1889 $100.6894
71+ $2.1205 $150.5555
98+ $2.0521 $201.1058
127+ $1.9837 $251.9299
169+ $1.7785 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess