EN
  • EN
  • DE

TPA6020A2RGW

Part No TPA6020A2RGW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.8-W STEREO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271872-TPA6020A2RGW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6020A2RGW CAD Model

Description

Overview of Texas Instruments TPA6020A2RGW

The Texas Instruments TPA6020A2RGW is a high-fidelity audio power amplifier designed for demanding applications in both consumer and professional audio markets. This component is part of TI's extensive range of audio solutions that aim to deliver exceptional sound quality and reliable performance.

Key Features

  • Power Output: The TPA6020A2RGW offers a robust power output capability, which is ideal for driving a wide range of speakers with clarity and precision.
  • Efficiency: With its advanced design, this audio amplifier is highly efficient, ensuring minimal power loss and heat generation during operation.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR that results in cleaner audio reproduction with less background noise, allowing for a better listening experience.
  • Thermal Protection: The device includes built-in thermal protection features that help prevent damage from overheating, ensuring longevity and consistent performance.
  • Multiple Gain Settings: Users can configure the amplifier for different gain settings, providing flexibility to match the amplifier to various audio sources and preferences.
  • Space-Saving Design: The TPA6020A2RGW comes in a compact package, making it suitable for space-constrained applications without compromising on power or audio quality.

Applications

The versatility of the TPA6020A2RGW makes it suitable for a broad range of applications, including:

  • Home theater systems
  • Desktop and laptop computers
  • Portable speaker docks
  • High-definition televisions
  • Game consoles
  • Car audio systems

Technical Specifications

The TPA6020A2RGW is designed to meet rigorous performance standards with the following technical specifications:

  • Operating Voltage Range: Typically from 4.5V to 26V
  • Output Power: Capable of delivering power levels that are suitable for a variety of speaker sizes and configurations
  • Package Type: 24-pin VQFN package with exposed pad for enhanced thermal dissipation
  • Audio Input: Compatible with various audio input types, providing flexibility in system design

In summary, the TPA6020A2RGW from Texas Instruments is a high-quality audio amplifier that offers excellent performance for a wide array of audio applications. Its combination of power, efficiency, and versatility makes it an ideal choice for manufacturers and audio enthusiasts looking for a reliable audio amplification solution.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8741 $50.3633
32+ $3.1787 $101.7184
49+ $3.0794 $150.8906
68+ $2.9800 $202.6400
87+ $2.8807 $250.6209
117+ $2.5827 $302.1759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess