EN
  • EN
  • DE

TPA3131D2

Part No TPA3131D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4W, 25W Filter-Free Class-D Stereo Amplifier with AM Avoidance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271841-TPA3131D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPA3131D2 CAD Model

Description

The TPA3131D2 is a highly efficient Class D audio power amplifier from Texas Instruments designed for driving stereo speakers. This advanced integrated circuit (IC) is capable of delivering up to 8 Watts per channel into 8Ω loads, making it an ideal solution for a wide range of audio applications such as television sound systems, soundbars, portable speakers, and more.

Key Features

  • High-Efficiency Class D Operation: The TPA3131D2 offers an impressive efficiency rate, significantly reducing heat dissipation and eliminating the need for bulky heat sinks, which is crucial for compact audio devices.
  • Advanced Modulation Scheme: The device utilizes a sophisticated modulation technique that reduces electromagnetic interference (EMI), allowing for use in close proximity to sensitive RF and wireless devices without causing disruptions.
  • Audio Performance: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TPA3131D2 provides clear, high-quality audio reproduction that satisfies audiophiles and casual listeners alike.
  • Multiple Protection Features: The IC includes built-in overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the audio system.
  • Flexible Power Supply: The TPA3131D2 can operate over a wide supply voltage range, accommodating various power sources and enabling diverse application scenarios.

Applications

  • Televisions and Soundbars
  • Portable Audio Systems
  • Wireless Speakers
  • Home Theater Systems
  • Active Speakers and Monitors

As an audio solution from a trusted manufacturer like Texas Instruments, the TPA3131D2 stands out for its combination of performance, efficiency, and reliability. It is available in a compact PowerPAD™ package that is both space-saving and conducive to optimal thermal performance. Whether you're designing a high-fidelity home audio system or a sleek portable speaker, the TPA3131D2 offers a compelling option for high-quality audio amplification.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess