EN
  • EN
  • DE

TPA3129D2DAP

Part No TPA3129D2DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 30W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name TPA3129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TPA3129D2DAP-ND, 296-46996
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937210-TPA3129D2DAP
Ultra Librarian 3D Model Ultra Librarian TPA3129D2DAP CAD Model

Description

The TPA3129D2DAP is a high-fidelity, filter-free Class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality with high efficiency. This stereo amplifier is a part of TI's extensive audio IC portfolio, engineered to provide robust audio solutions for a wide range of applications.

Key Features

  • Output Power: Capable of delivering up to 15W per channel into an 8-ohm load, the TPA3129D2DAP ensures a powerful audio experience for listeners.
  • High Efficiency: With Class-D operation, this amplifier offers greater than 90% efficiency, reducing power loss and heat dissipation, making it ideal for energy-sensitive applications.
  • Advanced Modulation Scheme: The device utilizes a spread-spectrum modulation technique that enhances performance by reducing EMI and allowing the use of cost-effective ferrite bead filters.
  • Audio Quality: Designed to provide high-quality sound reproduction, the TPA3129D2DAP maintains low THD+N across the entire audio frequency range.
  • Thermal and Short-Circuit Protection: The amplifier includes built-in protection features that safeguard the IC from thermal overload and short-circuit conditions.

Applications

The TPA3129D2DAP is versatile and can be used in various audio applications, including but not limited to:

  • Wireless Speakers
  • Soundbars
  • Residential Audio Systems
  • Portable Audio Devices
  • TVs and Monitors with Integrated Speakers

Technical Specifications

The amplifier operates within a supply voltage range of 4.5V to 26V, accommodating a broad spectrum of power sources. Its pin-to-pin compatibility with other devices in the same family allows for easy scalability of designs to different power levels.

Package and Quality

Encased in a 32-pin HTSSOP package, the TPA3129D2DAP is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7643 $52.9290
70+ $1.4477 $101.3390
110+ $1.4024 $154.2640
150+ $1.3572 $203.5800
195+ $1.3120 $255.8400
260+ $1.1762 $305.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess