EN
  • EN
  • DE

TPA741DGN

Part No TPA741DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER WITH DIFFERENTIAL INPUTS | IC AMP AUDIO PWR .7W MONO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 700mW x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Family Part Number TPA741
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271909-TPA741DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA741DGN CAD Model

Description

The TPA741DGN is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This versatile amplifier is ideal for use in televisions, desktop and laptop computers, portable speakers, and other consumer electronics where space is at a premium and high-quality audio is desired.

Key Features

  • Output Power: The TPA741DGN can deliver up to 1.5W into an 8-ohm load with less than 1% Total Harmonic Distortion plus Noise (THD+N).
  • Efficiency: It is designed for high efficiency, helping to reduce power consumption and extend battery life in portable devices.
  • Single-Supply Operation: This amplifier can operate from a single 5V supply, simplifying power supply design.
  • Thermal and Overcurrent Protection: The TPA741DGN includes built-in thermal and overcurrent protection circuits to ensure reliability and longevity.
  • Surface-Mount Package: The device comes in a compact 8-pin PowerPAD™ MSOP package, which is suitable for space-constrained applications.

Applications

The TPA741DGN's low noise and distortion characteristics make it an excellent choice for:

  • Portable and desktop audio systems
  • Television sound enhancement
  • Multimedia monitors and speakers
  • Active speakers and soundbars

Technical Specifications

Parameter Value Output Power (8 Ohm) 1.5W Supply Voltage (V<sub>DD) 5V THD+N Package PowerPAD™ MSOP-8

Whether you are designing a high-end audio system or looking for a reliable amplifier for your next project, the TPA741DGN by Texas Instruments offers the quality, efficiency, and performance that modern audio applications demand.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2781 $51.1240
100+ $1.0487 $104.8700
150+ $1.0159 $152.3850
205+ $0.9831 $201.5355
265+ $0.9504 $251.8560
355+ $0.8521 $302.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess