EN
  • EN
  • DE

BP2328H

Part No BP2328H
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819569-BP2328H
Ultra Librarian 3D Model Ultra Librarian BP2328H CAD Model

Description

The BP2328H is a high-performance, high-precision primary-side feedback constant current (CC) LED driver IC manufactured by Bright Power Semiconductor Co., Ltd. It is designed for LED lighting applications, offering simplified circuit design and excellent performance. By utilizing primary-side feedback, it eliminates the need for secondary feedback circuitry, reducing system cost and complexity.

Applications

  • LED Bulb Lighting: Used in LED bulbs to provide a constant current source, ensuring consistent brightness and long lifespan.
  • LED Tube Lighting: Employed in LED tube lights to deliver uniform illumination and efficient power conversion.
  • LED Panel Lighting: Integrated into LED panel lights for stable current and high energy efficiency.
  • LED Downlights: Utilized in LED downlights to provide consistent performance and optimal brightness.
  • LED Street Lights: Suitable for LED street lighting applications where constant current and high reliability are critical.

Features

  • Primary-Side Feedback Control: Eliminates the need for secondary feedback components, simplifying the design and reducing cost.
  • Constant Current (CC) Output: Provides precise and stable current output, ensuring consistent LED brightness.
  • High Efficiency: Achieves high energy efficiency, minimizing power consumption and heat generation.
  • Low Total Harmonic Distortion (THD): Reduces harmonic distortion, improving power quality and minimizing electromagnetic interference (EMI).
  • Over-Temperature Protection (OTP): Protects the driver from overheating, enhancing long-term reliability.
  • Open-Circuit Protection: Safeguards the circuit in the event of an open-circuit condition.
  • Short-Circuit Protection: Protects the driver from damage due to short-circuit conditions.

Benefits

  • Reduced System Cost: Eliminating secondary feedback components reduces the overall system cost.
  • Simplified Design: Easier circuit design due to the elimination of feedback components.
  • High Reliability: Integrated protection features improve the reliability and lifespan of the LED driver.
  • Consistent LED Brightness: The constant current output ensures consistent brightness across all LEDs in the lighting system.
  • Improved Energy Efficiency: High efficiency reduces energy consumption and operating costs.

Additional Details

The BP2328H is designed to operate with a universal AC input voltage range. It supports various topologies, including buck, buck-boost, and flyback converters. The device complies with relevant safety and regulatory standards. The optimized switching frequency helps to minimize EMI. It comes in small outline packages (SOP), facilitating compact PCB layout and design. The device is suitable for a wide range of LED lighting applications, offering a cost-effective and reliable solution.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess