EN
  • EN
  • DE

TPA3128D2DAPR

Part No TPA3128D2DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2x30-W Class-D Amplifier With Low Idle Power Dissipation | IC AUDIO AMP CLASS D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 30W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 26V
Features Short Circuit Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720906-TPA3128D2DAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3128D2DAPR CAD Model

Description

Overview of TPA3128D2DAPR

The TPA3128D2DAPR is a highly efficient Class-D audio amplifier designed and manufactured by Texas Instruments (TI). This advanced audio amplification solution is ideal for a wide range of applications, from home theater systems to portable audio devices, and professional audio equipment. With its remarkable energy efficiency and compact form factor, the TPA3128D2DAPR ensures premium audio performance in a variety of settings.

Key Features

  • High Efficiency: The TPA3128D2DAPR operates with an impressive efficiency of up to 92%, which minimizes heat generation and allows for smaller heatsink requirements.
  • Output Power: This amplifier can deliver up to 30W per channel into an 8-ohm load, and up to 50W per channel into a 4-ohm load, making it suitable for a range of speaker configurations.
  • Advanced Modulation Scheme: It employs TI's proprietary closed-loop architecture, which helps to reduce audio distortion and improve sound quality.
  • Multiple Audio Inputs: The TPA3128D2DAPR supports both single-ended and differential audio inputs, providing flexibility for various audio sources.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current draw.
  • Low Idle Power Loss: The device’s low idle current consumption contributes to its overall energy efficiency.

Applications

  • Home Theater Systems
  • Desktop Audio Systems
  • Active Speakers
  • Soundbars
  • Portable Audio Devices

Technical Specifications

The TPA3128D2DAPR operates within a supply voltage range of 4.5V to 26.4V, making it versatile for use in various electronic devices. Its THD+N (Total Harmonic Distortion + Noise) of 1% ensures high-fidelity audio reproduction. The device is also designed with a power-saving mode, which reduces power consumption when audio signals are not present.

With its combination of power, efficiency, and audio quality, the TPA3128D2DAPR from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate a reliable and high-performing audio amplifier into their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9905 $54.4775
110+ $0.9278 $102.0580
170+ $0.8965 $152.4050
240+ $0.8338 $200.1120
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess