EN
  • EN
  • DE

TPA3125D2N

Part No TPA3125D2N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 36W Class-D 20-Pin PDIP Tube / IC AMP AUDIO PWR 10W STER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 36W x 1 @ 8 Ohm; 10W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 088028-TPA3125D2N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3125D2
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3125D2N CAD Model

Description

TPA3125D2N Power Amplifier by Texas Instruments

The TPA3125D2N is a highly-efficient Class-D audio power amplifier from Texas Instruments, designed to deliver premium sound quality for various audio applications. This compact yet powerful integrated circuit is capable of driving stereo speakers with exceptional clarity and fidelity, making it an ideal choice for home theater systems, multimedia setups, and portable audio devices.

Key Features:

  • High-Efficiency Class-D Operation: With its advanced Class-D architecture, the TPA3125D2N offers an impressive efficiency of up to 90%, ensuring minimal heat dissipation and reduced power loss, which is crucial for battery-powered applications.
  • Output Power: The device is capable of delivering 10W per channel into an 8-ohm load with less than 1% THD+N, and up to 15W per channel into a 4-ohm load, providing robust audio performance for its size.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 10V to 26V, accommodating a versatile array of power sources and system requirements.
  • Integrated Pop & Click Suppression: The TPA3125D2N features built-in pop and click noise suppression mechanisms, ensuring smooth and noise-free start-up and shutdown transitions.
  • Thermal and Overcurrent Protection: The device includes a comprehensive set of protection features such as over-temperature protection and short-circuit protection, enhancing system reliability and longevity.
  • Flexible Mute Function: A mute function is available, allowing for immediate silencing of the audio output when necessary, without affecting the operational status of the system.

Applications:

  • Home Theater Systems
  • Desktop and Laptop Computers
  • Portable Speaker Systems
  • Active Monitors and Subwoofers
  • Television Sound Enhancement

The TPA3125D2N from Texas Instruments is a testament to the company's commitment to high-quality audio solutions. It combines power efficiency, sound quality, and robustness in a single integrated circuit, making it a top choice for designers and manufacturers of modern audio equipment.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4738 $56.8428
13+ $7.7734 $101.0542
20+ $7.5305 $150.6100
28+ $7.2876 $204.0528
36+ $7.0447 $253.6092
48+ $6.3159 $303.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess