EN
  • EN
  • DE

TPA3121D2PWPR

Part No TPA3121D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 1 @ 8 Ohm; 15W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033472-TPA3121D2PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3121D2PWPR CAD Model

Description

The TPA3121D2PWPR is a high-performance audio amplifier from Texas Instruments that delivers exceptional sound quality in a compact package. Designed for a wide range of audio applications, this amplifier is well-suited for consumer electronics such as TVs, home theaters, desktop speakers, and portable audio systems.

Key Features:

  • Output Power: The TPA3121D2PWPR offers up to 15W per channel into an 8Ω load, providing ample power for most mid-sized audio applications.
  • Efficiency: With its Class-D operation, it achieves high efficiency, which not only conserves energy but also minimizes heat dissipation, allowing for smaller heatsinks and a more compact overall design.
  • Audio Quality: The device delivers high-quality audio with low distortion and noise, ensuring a clear and precise sound reproduction.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device against damage from overheating and short circuits, ensuring long-term reliability.
  • Flexible Supply Voltage: It operates on a supply voltage range from 10V to 26V, accommodating a variety of power sources and applications.
  • Simple Integration: The TPA3121D2PWPR comes in a 28-HTSSOP PowerPAD package that simplifies PCB layout and integration into end products.

Applications:

  • Television sets
  • Home theater systems
  • Desktop and computer speakers
  • Portable audio devices
  • Active speakers and soundbars

This amplifier is designed to be easy to use, with minimal external components required for operation. It is also RoHS compliant and supports the use of lead-free solder, making it an environmentally friendly choice for audio systems. With its combination of power, efficiency, and audio quality, the TPA3121D2PWPR is a top choice for designers looking to enhance the audio experience in their products.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2552 $50.7864
17+ $5.9530 $101.2010
27+ $5.7669 $155.7063
36+ $5.5809 $200.9124
47+ $5.3949 $253.5603
63+ $4.8368 $304.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess