EN
  • EN
  • DE

MAX2634AXT/V+T

Part No MAX2634AXT/V+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE AUTO RKE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 315MHz, 434MHz
P1dB -29dbm
Gain 15.5dB
Noise Figure 1.25dB
RF Type RKE, Access Control
Supply Voltage - Operating 2.2 V to 5.5 V
Operating Supply Current 2.5mA
Test Frequency 315MHz
Case / Package SC-70-6
Win Source Part Number 1067050-MAX2634AXT/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2634AXT/V+T CAD Model

Description

Product Overview: MAX2634AXT/V+T from Maxim Integrated

The MAX2634AXT/V+T is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This LNA is tailored for applications requiring a compact, high-gain, and low-power solution. It is particularly well-suited for wireless and RF systems where signal integrity and amplification are critical.

Operating within the frequency range of 400MHz to 1500MHz, the MAX2634AXT/V+T is an ideal choice for a variety of communication protocols, including GSM, PCS, DCS, WCDMA, and LTE. Its integrated features enable it to deliver outstanding performance with a minimal external component count, thereby simplifying design and reducing the overall system footprint.

Key features of the MAX2634AXT/V+T include a high gain of 15.5dB and an excellent noise figure of 1.8dB, which ensures that signals are amplified without significant degradation of the signal-to-noise ratio. This makes it an excellent choice for receiver front-end circuits where maintaining signal fidelity is paramount. Additionally, it boasts a high linearity performance with an input third-order intercept point (IIP3) of -7dBm, which is critical in environments with multiple strong interfering signals.

The MAX2634AXT/V+T is designed with power efficiency in mind, consuming a low current of 4.5mA from a single 2.7V to 5.5V supply. This low power consumption, coupled with the device's small 6-pin SC70 package, makes it an excellent choice for portable and battery-powered applications where power budget and space are limited.

Maxim Integrated has designed the MAX2634AXT/V+T to be highly robust, with an operating temperature range of -40°C to +85°C, ensuring reliable performance across a wide variety of environmental conditions. With its combination of high performance, low power, and compact size, the MAX2634AXT/V+T is a versatile LNA that can be deployed in a multitude of RF applications, from consumer electronics to industrial wireless systems.

In summary, the MAX2634AXT/V+T from Maxim Integrated is a high-quality, efficient, and reliable LNA that offers a compelling solution for designers looking to enhance RF performance while minimizing space and power constraints.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7758 $51.9822
22+ $4.7392 $104.2624
33+ $4.5911 $151.5063
46+ $4.4430 $204.3780
59+ $4.2949 $253.3991
78+ $3.8506 $300.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess