EN
  • EN
  • DE

TPA3118D2QDAPRQ1

Part No TPA3118D2QDAPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 100-W and 50-W Class-D Stereo Automotive Amplifiers | IC AUDIO AMP D 30W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 30W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 26V
Features Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271832-TPA3118D2QDAPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3118D2QDAPRQ1 CAD Model

Description

The TPA3118D2QDAPRQ1 is a high-performance, automotive-grade Class-D audio amplifier designed and manufactured by Texas Instruments. This robust amplifier is capable of delivering up to 30 watts of power per channel in stereo configuration, making it an ideal choice for in-car entertainment systems, telematics, and infotainment applications.

Key Features

  • High-Quality Audio Performance: With advanced modulation techniques, the TPA3118D2QDAPRQ1 ensures excellent audio quality with low distortion and high Signal-to-Noise Ratio (SNR).
  • Efficient Power Use: As a Class-D amplifier, it offers superior power efficiency compared to traditional Class-AB amplifiers, reducing heat dissipation and power consumption.
  • Filter-Free Operation: The device can operate without the need for an output filter, simplifying the design and reducing overall system cost and size.
  • Flexible Power Supply: It supports a wide range of power supply voltages, accommodating various automotive power systems.
  • Protection Features: It comes with a suite of protection features, including overtemperature, overvoltage, undervoltage, and DC detection, ensuring reliable operation under harsh automotive conditions.
  • EMI Compliant: The TPA3118D2QDAPRQ1 is designed to minimize electromagnetic interference (EMI), meeting stringent automotive EMI requirements.

Applications

The TPA3118D2QDAPRQ1 is suitable for a variety of automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Telematics systems

Quality and Reliability

As an automotive-qualified product, the TPA3118D2QDAPRQ1 meets the AEC-Q100 standard, which is a critical requirement for automotive electronics, ensuring high reliability and performance in the demanding automotive environment.

Overall, the TPA3118D2QDAPRQ1 from Texas Instruments stands out as a versatile, efficient, and reliable solution for modern automotive audio systems, delivering high-quality sound while meeting the rigorous standards of the automotive industry.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7695 $53.0850
70+ $1.4519 $101.6330
110+ $1.4066 $154.7260
150+ $1.3612 $204.1800
190+ $1.3158 $250.0020
255+ $1.1797 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess