EN
  • EN
  • DE

TPA3116D2DAD

Part No TPA3116D2DAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 50W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series SpeakerGuard™
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TPA3116
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 843792-TPA3116D2DAD
Ultra Librarian 3D Model Ultra Librarian TPA3116D2DAD CAD Model

Description

Introducing the TPA3116D2DAD Amplifier by Texas Instruments

The TPA3116D2DAD is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced Class-D amplifier is capable of driving stereo speakers with up to 50W power per channel at a 4-ohm load, and it can also be configured to deliver 100W into a single 2-ohm speaker in mono mode.

One of the key features of the TPA3116D2DAD is its remarkable efficiency, which exceeds 90%, minimizing heat generation and making it ideal for compact and portable audio applications. The device operates over a wide supply voltage range from 4.5V to 26V, providing flexibility in various power environments and ensuring consistent performance across different systems.

The TPA3116D2DAD comes with integrated self-protection circuits, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection, which enhance its reliability and longevity. Additionally, it supports a multiple switching frequency option that helps to avoid AM interference, making it suitable for radio-frequency sensitive applications.

The amplifier's advanced modulation scheme allows for a filter-free operation, reducing external component count and simplifying the design process for audio system developers. Moreover, the TPA3116D2DAD features an impressive signal-to-noise ratio (SNR) and total harmonic distortion (THD) for high-fidelity audio reproduction, making it a top choice for high-performance home theater systems, desktop audio setups, and active speakers.

For ease of integration, the TPA3116D2DAD is available in a 32-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. Its compact footprint and comprehensive feature set make it a versatile solution for a wide range of audio applications. Whether you're designing a professional audio system or looking for a reliable amplifier for your DIY project, the TPA3116D2DAD from Texas Instruments is engineered to exceed your expectations with its superior audio quality and robust performance.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9432 $51.8760
115+ $0.8836 $101.6140
180+ $0.8537 $153.6660
255+ $0.7940 $202.4700
330+ $0.7642 $252.1860
410+ $0.7343 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess