EN
  • EN
  • DE

TPA3103D2RGZR

Part No TPA3103D2RGZR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840825-TPA3103D2RGZR
Ultra Librarian 3D Model Ultra Librarian TPA3103D2RGZR CAD Model

Description

The TPA3103D2RGZR is a high-performance, efficient, Class-D audio amplifier integrated circuit brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio amplifier is designed to deliver exceptional sound quality with a high level of power efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA3103D2RGZR can deliver up to 20 Watts per channel into an 8-ohm load, ensuring robust audio performance for a variety of speakers.
  • Efficiency: With its Class-D architecture, it boasts a power efficiency of over 90%, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Audio Quality: It provides high-quality, low-distortion audio output, preserving the integrity of the input signal for a clear and precise sound experience.
  • Integrated Protection: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Space-Saving: Housed in a compact 48-pin QFN package, the TPA3103D2RGZR saves valuable board space and is suitable for space-constrained applications.
  • Advanced Modulation: It utilizes advanced modulation techniques to reduce electromagnetic interference (EMI), making it easier to meet regulatory requirements.

Applications

The TPA3103D2RGZR is versatile and can be used in a range of products, including:

  • Home theater systems
  • Television soundbars
  • Wireless speakers
  • PC audio systems
  • Mini/micro component systems

Technical Specifications

Below are some of the technical specifications of the TPA3103D2RGZR:

  • Supply Voltage Range: 10 to 26 V
  • THD+N: 0.03% at 1 W, 1 kHz
  • Signal-to-Noise Ratio (SNR): >100 dB
  • PSRR (Power Supply Rejection Ratio): >70 dB

With its combination of power, efficiency, and audio fidelity, the TPA3103D2RGZR by Texas Instruments stands out as a top choice for designers and engineers looking to create high-quality audio solutions.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9774 $55.8418
16+ $6.5456 $104.7296
24+ $6.3411 $152.1864
33+ $6.1365 $202.5045
43+ $5.9320 $255.0760
57+ $5.3183 $303.1431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess