EN
  • EN
  • DE

TPA3100D2RGZT

Part No TPA3100D2RGZT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 21.8W D 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 033463-TPA3100D2RGZT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Multimedia, Audio
Ultra Librarian 3D Model Ultra Librarian TPA3100D2RGZT CAD Model

Description

Overview of Texas Instruments TPA3100D2RGZT

The TPA3100D2RGZT is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's extensive audio amplifier portfolio, and it is specifically engineered to meet the requirements of applications requiring efficient, high-quality audio amplification.

Key Features

  • High-Efficiency Class-D Operation: The TPA3100D2RGZT operates in Class-D mode, which significantly reduces power loss and heat dissipation, making it ideal for space-constrained applications.
  • Advanced Modulation Scheme: It employs a sophisticated modulation scheme that enables excellent audio performance with low distortion and noise.
  • Output Power: The device can deliver up to 20W per channel into an 8Ω load, providing ample power for a wide range of audio applications.
  • Integrated Feedback: The amplifier features an integrated feedback design that minimizes external component count and simplifies the circuit design.
  • Thermal and Overcurrent Protection: The TPA3100D2RGZT is equipped with multiple protection features, including thermal shutdown and overcurrent protection, ensuring reliable operation under various conditions.

Applications

The TPA3100D2RGZT is versatile and can be used in a variety of audio applications, such as:

  • Home theater systems
  • Television soundbars
  • Portable audio docks
  • Wireless speakers
  • Hi-Fi audio systems

Package and Quality

This audio amplifier is available in a 48-pin QFN package (RGZ), which is compact and suitable for space-constrained applications. The device is manufactured under Texas Instruments' stringent quality control processes, ensuring high reliability and performance consistency.

Design Support

Texas Instruments provides comprehensive design support for the TPA3100D2RGZT, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this amplifier into their products efficiently and effectively.

In summary, the TPA3100D2RGZT from Texas Instruments is a state-of-the-art audio amplifier that combines high efficiency, robust protection features, and excellent audio quality, making it an ideal choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8054 $52.8594
26+ $3.9429 $102.5154
40+ $3.8196 $152.7840
55+ $3.6964 $203.3020
70+ $3.5732 $250.1240
94+ $3.2036 $301.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess