EN
  • EN
  • DE

TPA3100D2IRGZRQ1

Part No TPA3100D2IRGZRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 21.8W D 48QFN / Audio Amp Speaker 2-CH Stereo 21.8W Class-D Automotive 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 48-VQFN (7x7)
Package 48-VFQFN Exposed Pad
Win Source Part Number 797790-TPA3100D2IRGZRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3100D2-Q1
Introduction Date September 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3100D2IRGZRQ1 CAD Model

Description

The TPA3100D2IRGZRQ1 is a high-performance, integrated Class-D audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced audio solution is ideal for automotive audio applications, including car radios and sound systems, providing robust features that enhance the listening experience while ensuring reliability in a vehicular environment.

Key Features:

  • High-Efficiency Class-D Operation: This amplifier operates in Class-D mode, which significantly reduces power loss and heat dissipation, enabling high-efficiency performance that is crucial for automotive applications.
  • Advanced Modulation Scheme: The TPA3100D2IRGZRQ1 utilizes a proprietary modulation scheme that reduces electromagnetic interference (EMI), a critical feature for compliance with automotive standards.
  • Output Power: It is capable of delivering up to 20 Watts per channel into 8 Ohms, making it a powerful solution for driving speakers with clarity and strength.
  • Thermal and Short-Circuit Protection: The device includes multiple protection features such as over-temperature protection and short-circuit protection, ensuring long-term reliability and safety.
  • Integrated Self-Protection Circuits: These circuits protect against over-voltage, under-voltage, over-current, and DC detection, adding an extra layer of security for the automotive electrical environment.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TPA3100D2IRGZRQ1 ensures a clean and noise-free audio output, which is paramount for a high-quality audio experience.
  • Small Footprint: The device comes in a compact 48-pin QFN package, which is space-efficient and suitable for space-constrained automotive applications.

Applications:

The TPA3100D2IRGZRQ1 is primarily intended for automotive audio systems where space is at a premium and power efficiency is valued. Its robust design and advanced features make it an excellent choice for car radios, infotainment systems, telematics, and other in-vehicle audio applications.

Conclusion:

With its combination of high efficiency, low EMI, and powerful output, the TPA3100D2IRGZRQ1 from Texas Instruments is a leading choice for designers looking to create superior automotive audio systems. Its protective features and compact design further ensure that this audio amplifier can withstand the rigors of the automotive environment while providing a top-notch auditory experience for the user.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9206 $59.5236
13+ $8.1400 $105.8200
20+ $7.8857 $157.7140
27+ $7.6313 $206.0451
34+ $7.3769 $250.8146
46+ $6.6138 $304.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess