EN
  • EN
  • DE

LMH0344SQX/NOPB

Part No LMH0344SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Adaptive Cable Equalizer | IC ADAPT CBL EQUALIZER 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Data Transport
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201397-LMH0344SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0344SQX/NOPB CAD Model

Description

The LMH0344SQX/NOPB is a high-performance, low-power, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. It is particularly effective in professional video applications, such as digital video broadcasting, studio-to-studio links, post-production editing, and video surveillance systems.

Key Features

  • Signal Conditioning: The LMH0344SQX/NOPB comes with an advanced adaptive equalization feature that automatically compensates for the cable length and signal degradation, ensuring the integrity of the received data over long cable runs.
  • High Data Rates: This device supports serial digital interface (SDI) data rates up to 3 Gbps, making it suitable for high-definition (HD) and 3G-SDI applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with a low power consumption that minimizes thermal footprint and enhances system reliability.
  • Robust Performance: The equalizer is designed to operate over an extended temperature range, ensuring reliable performance in a variety of environments and applications.
  • Integration: It features a small form factor, housed in a surface-mount package, which makes it ideal for compact and integrated designs.

Applications

  • Digital Video Broadcasting
  • Studio Equipment
  • Video Surveillance Systems
  • Post-Production Editing Suites

Quality and Reliability

The LMH0344SQX/NOPB is part of Texas Instruments' commitment to high-quality and reliable semiconductor products. It is designed with the stringent requirements of professional video equipment in mind, ensuring both robustness and performance that industry professionals can rely on.

Part Number Explanation

The "NOPB" designation in the part number indicates that this product is offered in a "No Lead (Pb)" version, which complies with environmentally friendly manufacturing processes and RoHS (Restriction of Hazardous Substances) regulations.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2850 $55.7100
14+ $7.6185 $106.6590
21+ $7.3804 $154.9884
29+ $7.1423 $207.1267
37+ $6.9043 $255.4591
49+ $6.1900 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess