The TPA3003D2PFBG4 is a high-fidelity, filter-free, class-D audio amplifier IC designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive audio amplifier portfolio and is engineered to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.
Key Features:
- Output Power: The TPA3003D2PFBG4 can deliver up to 20 Watts per channel into a 4-ohm load, ensuring robust audio output for a powerful listening experience.
- Signal-to-Noise Ratio (SNR): With an impressive SNR, this amplifier ensures a clear audio output with minimal noise, preserving the integrity of the original sound.
- Efficiency: As a class-D amplifier, it offers greater than 90% power efficiency, reducing heat dissipation and power loss, making it suitable for energy-sensitive applications.
- Thermal and Short-Circuit Protection: Built-in protection mechanisms safeguard the IC against overheating and short-circuit conditions, enhancing its reliability and longevity.
- Filter-Free Operation: The TPA3003D2PFBG4 does not require external output filters, simplifying design and reducing the overall component count.
- Multiple Gain Settings: It supports adjustable gain settings, allowing users to customize the audio output to match specific system requirements.
Applications:
The versatility of the TPA3003D2PFBG4 makes it suitable for a variety of audio applications, including:
- Home theater systems
- Desktop and laptop computers
- Portable speaker docks
- Television soundbars
- Active speakers and public address systems
Technical Specifications:
Parameter
Value
Output Power (per channel)
20W into 4Ω
Efficiency
> 90%
Supply Voltage
10V to 30V
THD+N
0.08% (Typical)
Package
48-TQFP (PFB)
Overall, the TPA3003D2PFBG4 stands out as a powerful and efficient solution for high-quality audio amplification, backed by the reliability and innovation of Texas Instruments.