The TPA3003D2 from Texas Instruments is a high-performance, Class-D audio power amplifier designed to deliver exceptional sound quality with high efficiency. This integrated circuit is ideally suited for home theater systems, multimedia speakers, and any other application that requires a robust audio output with minimal power loss.
Key Features:
- Output Power: The TPA3003D2 can deliver up to 20 Watts per channel into an 8-ohm load, ensuring powerful and clear audio reproduction for a compelling listening experience.
- High Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, significantly reducing heat dissipation and energy consumption compared to traditional Class-AB amplifiers.
- Advanced Modulation Scheme: The device uses Texas Instruments' proprietary PurePath™ technology, which minimizes electromagnetic interference (EMI) and provides excellent audio performance.
- Thermal and Overcurrent Protection: Built-in safety features protect the amplifier and speakers from damage due to overheating or overcurrent conditions.
- Low Idle Power Consumption: It has a low idle power draw, making it ideal for applications where power efficiency is critical.
Applications:
The versatility of the TPA3003D2 makes it suitable for a wide range of audio applications, including:
- Home Theater Systems
- Desktop and Laptop Computers
- Portable Speaker Systems
- Active Monitors
- Television Soundbars
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
10V to 30V
Output Power (per channel)
20W into 8Ω
Overall Efficiency
> 90%
Signal-to-Noise Ratio (SNR)
> 100dB
Thermal Protection
Yes
Overcurrent Protection
Yes
For those seeking a reliable and efficient solution for high-quality audio amplification, the TPA3003D2 stands out as an excellent choice. Its combination of power, efficiency, and audio fidelity ensures a premium audio experience for a variety of applications.