EN
  • EN
  • DE

TPA3002D2PHPR

Part No TPA3002D2PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 9W STER 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 14 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 033451-TPA3002D2PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3002D2PHPR CAD Model

Description

The TPA3002D2PHPR by Texas Instruments is a high-fidelity, class-D audio amplifier designed to provide a premium audio experience in a variety of applications. This efficient device is capable of delivering up to 20 Watts per channel into a 4-ohm load, making it a robust solution for powering stereo speakers in home theater systems, desktop audio setups, and portable speaker units.

Key Features:

  • High Output Power: Capable of driving 20W into 4 ohms per channel, with a total of 40W in a stereo configuration.
  • Class-D Efficiency: Offers greater than 90% efficiency, reducing heat generation and power waste, and making it ideal for compact, energy-sensitive applications.
  • Low THD+N: Ensures high-quality sound reproduction with Total Harmonic Distortion plus Noise of less than 0.08% at 1W.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 10V to 30V, providing flexibility in various power environments.
  • Integrated Protection: Features over-current, over-temperature, and under-voltage protection to ensure reliability and longevity of the amplifier.

Applications:

The TPA3002D2PHPR is suitable for a wide array of audio applications due to its versatility and high-quality audio output. This includes:

  • Home Theater Systems
  • Desktop Audio Solutions
  • Multimedia Speakers
  • Powered Speaker Boxes
  • Televisions and Monitors with Built-in Speakers

Package and Quality:

This audio amplifier is offered in a 48-pin HTQFP (High Thickness Quad Flat Package) that is optimized for PCB space saving and is RoHS compliant. Texas Instruments ensures quality and performance, making the TPA3002D2PHPR a reliable choice for designers and manufacturers looking to enhance their audio systems with high-quality sound amplification.

With its combination of power, efficiency, and sound quality, the TPA3002D2PHPR stands out as a leading solution for audio amplification needs. Whether for consumer electronics or professional audio systems, this Texas Instruments product is engineered to elevate the audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1857 $50.9712
39+ $2.6140 $101.9460
60+ $2.5323 $151.9380
82+ $2.4506 $200.9492
106+ $2.3689 $251.1034
142+ $2.1238 $301.5796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess