EN
  • EN
  • DE

TPA2100P1YZHR

Part No TPA2100P1YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR MONO D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (2x2)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033448-TPA2100P1YZHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2100P1YZHR CAD Model

Description

Introducing the TPA2100P1YZHR from Texas Instruments

The TPA2100P1YZHR is a state-of-the-art audio amplifier designed by the renowned semiconductor company Texas Instruments. This high-fidelity component is part of Texas Instruments' extensive range of audio devices, known for their exceptional quality and performance. The TPA2100P1YZHR is specifically engineered to meet the demands of modern audio applications, providing a superior listening experience for consumers and professionals alike.

Key Features

  • Output Power: The TPA2100P1YZHR delivers an impressive output power, ensuring loud and clear audio reproduction without sacrificing quality.
  • Efficiency: With its advanced design, this audio amplifier is highly efficient, minimizing power loss and heat generation, which is crucial for maintaining longevity and reliability in electronic devices.
  • Audio Quality: Texas Instruments has a reputation for producing components that offer excellent sound quality, and the TPA2100P1YZHR is no exception. It provides a crisp and clean audio signal, enhancing the overall listening experience.
  • Compact Form Factor: The device comes in a small package, making it an ideal choice for space-constrained applications without compromising on power or audio quality.
  • Integration: It is designed for easy integration into various audio systems, supporting a wide range of consumer electronics such as smartphones, tablets, portable speakers, and more.

Applications

The versatility of the TPA2100P1YZHR makes it suitable for a variety of audio applications. It can be used in:

  • Portable and wireless audio systems
  • Smartphones and tablet docking stations
  • Bluetooth speakers
  • Home theater systems
  • Active speaker systems
  • TV soundbars

Technical Specifications

The TPA2100P1YZHR operates within a wide voltage range and is compatible with various signal inputs, ensuring seamless integration into different audio circuits. It also features built-in protection mechanisms to safeguard the device against over-temperature, over-voltage, and under-voltage conditions, ensuring consistent performance and durability.

With Texas Instruments' commitment to quality and innovation, the TPA2100P1YZHR represents a leading-edge solution for anyone looking to enhance their audio system with a reliable and high-performing audio amplifier.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7037 $51.3703
46+ $2.2184 $102.0464
70+ $2.1491 $150.4370
97+ $2.0797 $201.7309
125+ $2.0104 $251.3000
167+ $1.8024 $301.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess