EN
  • EN
  • DE

TPA2015D1YZHT

Part No TPA2015D1YZHT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W MONO D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.2 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (2x2)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 1111018-TPA2015D1YZHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2015D1YZHT CAD Model

Description

The TPA2015D1YZHT by Texas Instruments is a high-efficiency mono Class-D audio power amplifier integrated circuit designed to deliver exceptional sound quality in a compact form factor. It is a perfect audio amplification solution for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Amplifier Class: Class-D architecture offers high power efficiency, which is ideal for battery-powered applications.
  • Output Power: Capable of delivering 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio output.
  • Supply Voltage: Operates from a 2.5V to 5.5V supply, making it versatile for various power environments.
  • Thermal and Short-Circuit Protection: Features built-in thermal and short-circuit protection with auto-recovery, enhancing the device's reliability and longevity.
  • Low EMI: Engineered to produce low electromagnetic interference (EMI), which reduces the impact on nearby electronic devices.
  • Package: Available in a compact 9-bump DSBGA package (YZH), which is optimized for space-constrained applications.

Applications

The TPA2015D1YZHT is ideal for a wide range of portable audio applications, including:

  • Smartphones and Tablets
  • Bluetooth Speakers
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers

Performance and Quality

As a product of Texas Instruments, the TPA2015D1YZHT is manufactured to meet high standards of performance and quality. It provides exceptional audio amplification while maintaining low distortion and high fidelity. The integrated features such as thermal and short-circuit protection ensure that the device not only performs well but also operates safely under various conditions.

For designers and engineers looking to enhance the audio experience in their portable devices, the TPA2015D1YZHT offers a blend of power, efficiency, and compactness, making it an excellent choice for next-generation audio solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1405 $51.3720
57+ $1.7564 $100.1148
89+ $1.7015 $151.4335
122+ $1.6466 $200.8852
158+ $1.5917 $251.4886
211+ $1.4270 $301.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess