EN
  • EN
  • DE

TPA2000D4EVM

Part No TPA2000D4EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA2000D4 / TPA2000D4 Evaluation Module (EVM)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2000D4
Supplied Contents Board(s)
Win Source Part Number 791342-TPA2000D4EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA2000D4
Introduction Date December 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2000D4EVM CAD Model

Description

The TPA2000D4EVM from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities of the TPA2000D4 audio power amplifier. This advanced tool is perfect for engineers and audio professionals looking to evaluate and experiment with the audio performance and features of the TPA2000D4 integrated circuit.

Key Features

  • High-Quality Audio Amplification: The TPA2000D4 amplifier is capable of driving 2 Watts into a 4-ohm load from a 5V power supply, making it suitable for a wide range of audio applications.
  • Efficient Operation: With its Class-D operation, the TPA2000D4EVM offers high efficiency, which is critical for battery-powered devices.
  • Flexible Power Supply: The module can be powered from a single 3.3V to 5.5V supply, allowing for versatile use in various system configurations.
  • Thermal and Overcurrent Protection: The TPA2000D4 features built-in protection mechanisms, ensuring reliable operation and longevity of the module.

Applications

The TPA2000D4EVM is ideal for a range of audio applications, including but not limited to:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Portable media players
  • Home and professional audio systems

Design and Ease of Use

The evaluation module comes with a user-friendly design that allows for easy access to the TPA2000D4's features. It includes connectors and test points for straightforward interfacing with external equipment. The EVM also provides jumpers and switches for configuring the amplifier's settings, making it simple for users to tweak the performance to suit their specific needs.

Support and Resources

Developers can take advantage of the extensive support provided by Texas Instruments, including detailed documentation, reference designs, and technical support forums. The TPA2000D4EVM comes with comprehensive documentation that guides users through the initial setup, operation, and performance evaluation of the amplifier.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess