EN
  • EN
  • DE

TPA2000D1TPWRG4Q1

Part No TPA2000D1TPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2W 16TSSOP / Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 16-TSSOP
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Base Product Number TPA2000
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TPA2000D1TPWRG4Q1-NDR,296-24318-6,296-24318-6-NDR,2156-TPA2000D1TPWRG4Q1,TEXTISTPA2000D1TPWRG4Q1,296-24318-2-NDR,296-24318-1-NDR,TPA2000D1TPWRG4Q1-ND,-296-24318-1-ND,296-24318-1,296-24318-2,-296-24318-1-NDR
Standard Package 2,000
Win Source Part Number 1321768-TPA2000D1TPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TPA2000D1TPWRG4Q1 CAD Model

Description

Product Overview: TPA2000D1TPWRG4Q1 - Texas Instruments

The TPA2000D1TPWRG4Q1 is a high-fidelity, filter-free class-D audio power amplifier from Texas Instruments, designed to deliver premium sound quality for a wide range of applications. This particular model is part of Texas Instruments' automotive-grade product line, ensuring reliability and performance even under the demanding conditions of automotive environments.

Key Features

  • Output Power: The TPA2000D1TPWRG4Q1 can deliver up to 2 Watts of continuous RMS power into a 4-ohm load, with less than 1% THD+N, making it ideal for driving mid-sized speakers with clarity and power.
  • Efficiency: As a class-D amplifier, it offers greater power efficiency compared to traditional class-AB amplifiers, resulting in reduced heat dissipation and extended battery life in portable applications.
  • Filter-Free Operation: This amplifier does not require an output filter, simplifying design and reducing component count, while still providing high-quality audio performance.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing its robustness and reliability in automotive and other demanding environments.
  • Shutdown Function: It also incorporates a shutdown function that reduces the supply current to less than 0.1 µA, which is essential for power-sensitive applications.

Applications

The TPA2000D1TPWRG4Q1 is versatile and can be used in a variety of audio applications. It is particularly well-suited for automotive audio systems, portable speakers, and any other systems where space is at a premium and power efficiency is crucial.

Quality and Reliability

As an automotive-qualified product, the TPA2000D1TPWRG4Q1 meets the stringent AEC-Q100 standards, which means it has been tested for reliable operation over a wide temperature range and under conditions that simulate the harsh environment of automotive applications.

Package and Availability

The amplifier is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The part number TPA2000D1TPWRG4Q1 indicates the specific version and packaging of the device, ensuring that designers and purchasers can identify and source the correct component for their needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,737 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess