EN
  • EN
  • DE

TPA112D

Part No TPA112D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 150-mW STEREO AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .07W STER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 70mW x 2 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number TPA112
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271773-TPA112D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA112D CAD Model

Description

The TPA112D from Texas Instruments is a highly efficient audio amplifier designed to deliver outstanding audio performance for a wide range of consumer electronics. This compact yet powerful audio solution is perfect for applications where space is at a premium but high-quality sound is essential.

Key Features

  • High-Quality Audio Amplification: The TPA112D provides clear and powerful audio amplification, ensuring a rich listening experience for end-users.
  • Low Power Consumption: Designed with energy efficiency in mind, this amplifier operates with low power consumption, making it ideal for battery-powered devices.
  • Advanced Thermal Management: The device includes features to manage heat effectively, ensuring reliable performance even under heavy load conditions.
  • Flexible Power Supply: The TPA112D can operate over a wide range of power supplies, accommodating various design requirements and simplifying integration.

Applications

The versatility of the TPA112D allows it to be used in multiple applications, including but not limited to:

  • Portable Audio Devices
  • Wireless Speakers
  • Smartphones and Tablets
  • Home Theater Systems
  • Desktop Computers

Technical Specifications

With its robust design, the TPA112D boasts a set of technical specifications that make it a top choice for audio amplification needs:

  • Output Power: Configurable based on application needs
  • Signal-to-Noise Ratio (SNR): High SNR for crystal clear sound
  • Total Harmonic Distortion (THD): Minimized to ensure audio fidelity
  • Package: Available in a compact package suitable for space-constrained designs

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the TPA112D, including:

  • Detailed datasheets and technical documentation
  • Reference designs and application notes
  • Customer support and community forums
  • Development tools and software

Whether you are developing a new audio product or upgrading an existing one, the TPA112D offers the performance, efficiency, and reliability that you need to deliver an exceptional audio experience to your customers.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7731 $52.6889
44+ $2.2753 $100.1132
69+ $2.2042 $152.0898
94+ $2.1331 $200.5114
122+ $2.0620 $251.5640
163+ $1.8487 $301.3381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 611 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess