Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223263-MIC6315-40D3UY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC6315-40D3UY CAD Model

Description

The MIC6315-40D3UY is a precision voltage supervisor manufactured by Micrel (now Microchip Technology). It is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage drops below a specified threshold. This device is essential for preventing data corruption and ensuring the proper operation of microprocessors, microcontrollers, and other critical components.

Applications:

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by initiating a reset when the voltage drops below a safe level.
  • Power Supply Monitoring: Monitors the voltage levels of power supplies and provides a fault signal if the voltage deviates from the specified range.
  • Battery Monitoring: Monitors the voltage level of batteries and provides a low-battery warning signal.
  • Industrial Control Systems: Ensures the reliable operation of industrial control equipment by monitoring voltage levels and providing reset signals.
  • Automotive Electronics: Protects automotive electronic systems from voltage fluctuations and transients.

Features:

  • Precision Voltage Monitoring: Accurately monitors voltage levels with a typical threshold accuracy of ±1.5%.
  • Fixed Threshold Voltage: Provides a fixed threshold voltage of 4.0V for reliable voltage monitoring.
  • Open-Drain Output: Offers a flexible output configuration for interfacing with various microprocessors and microcontrollers.
  • Manual Reset Input: Allows for manual reset of the monitored system.
  • Small Package Size: Facilitates easy integration into compact electronic devices.
  • Low Supply Current: Minimizes power consumption and extends battery life in portable applications.

Benefits:

  • Enhanced System Reliability: Prevents data corruption and ensures the proper operation of electronic systems.
  • Improved Data Integrity: Protects memory devices from data loss due to voltage fluctuations.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Reduced System Downtime: Minimizes the risk of system failures due to voltage problems.

Additional Details:

The MIC6315-40D3UY features a typical supply voltage range of 1.6V to 5.5V. It is available in a small SOT-23 package. The device offers a very low quiescent current, making it ideal for low-power applications. The reset timeout period is typically fixed at a specific duration, ensuring a sufficient reset pulse width. The open-drain output allows for easy interfacing with pull-up resistors to various logic levels.

This voltage supervisor is a popular choice for manufacturers looking to enhance the reliability of their electronic products and prevent costly failures due to voltage problems. By implementing the MIC6315-40D3UY, manufacturers can ensure that their products meet the demanding requirements of various applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention