EN
  • EN
  • DE

PI49FCT20802QEX

Part No PI49FCT20802QEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 150MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 150 MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI49FCT20802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654773-PI49FCT20802QEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT20802QEX CAD Model

Description

Diodes Incorporated PI49FCT20802QEX Product Overview

The PI49FCT20802QEX from Diodes Incorporated is a high-performance, low-power clock buffer designed to meet the demanding requirements of today's advanced electronic systems. This device is part of the FCT (Fast CMOS Technology) series, which is known for its fast edge rates and reliable performance under varying operating conditions.

With its ability to distribute one clock input to multiple outputs with minimal skew, the PI49FCT20802QEX is an ideal solution for clock distribution networks in a wide range of applications, including computer systems, data communication equipment, and high-speed networking infrastructure.

Key Features and Benefits

  • Low Skew: The device offers a low output-to-output skew, which ensures that the clock signals are synchronized across the system, improving overall system reliability and performance.
  • High Drive Capability: Capable of driving heavy loads, the PI49FCT20802QEX can support multiple devices on a single clock line, making it suitable for complex circuit designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system power requirements and enhancing the flexibility of system design.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme temperature environments, making it suitable for industrial applications.
  • Advanced Packaging: Available in a compact package, the PI49FCT20802QEX saves valuable board space and is easy to integrate into existing designs.

Applications

The versatile nature of the PI49FCT20802QEX makes it suitable for a variety of applications, including:

  • Server and workstation clock distribution networks
  • Telecommunication systems
  • Networking equipment such as switches and routers
  • Data storage systems
  • High-speed data acquisition systems

Overall, the PI49FCT20802QEX from Diodes Incorporated is a robust and reliable clock buffer solution that provides precise clock distribution with low skew, high drive capability, and a wide operating voltage range. Its suitability for harsh industrial environments and its compact packaging make it a top choice for designers looking to optimize their system's clock management.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9484 $58.4520
65+ $1.5987 $103.9155
100+ $1.5487 $154.8700
135+ $1.4988 $202.3380
175+ $1.4488 $253.5400
235+ $1.2989 $305.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess