EN
  • EN
  • DE

BQ298215RUGR

Part No BQ298215RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description HIGH-SIDE PROTECTOR FOR SINGLE-C / Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ298215RUGRDKR,296-BQ298215RUGRCT,296-BQ298215RUGRTR
Standard Package 3,000
Win Source Part Number 1049575-BQ298215RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298215RUGR CAD Model

Description

The BQ298215RUGR is a state-of-the-art protection device designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This device is specifically engineered to provide reliable and robust protection for lithium-ion and lithium-polymer battery packs, ensuring safe operation and longevity of the battery system.

Key Features

  • Voltage Protection: The BQ298215RUGR offers precise overvoltage and undervoltage protection, ensuring that the battery operates within the safe voltage range to prevent damage.
  • Current Monitoring: With an integrated current monitoring feature, the device can detect overcurrent conditions and take appropriate actions to safeguard the battery pack.
  • Temperature Protection: It includes temperature sensing capabilities that monitor the battery's temperature, providing protection against overheating.
  • Short Circuit Protection: The device is capable of detecting short circuit conditions and can quickly disconnect the battery to prevent any potential hazards.
  • Charge and Discharge Control: It features charge and discharge FET control, which helps in managing the charging and discharging cycles of the battery efficiently.

Applications

The BQ298215RUGR is suitable for a wide range of applications where battery protection is critical. These applications include, but are not limited to, portable electronics, power tools, e-bikes, and energy storage systems.

Quality and Reliability

As with all Texas Instruments products, the BQ298215RUGR is designed to meet the highest standards of quality and reliability. TI's rigorous testing and quality control processes ensure that this battery protection device performs consistently and reliably in the field.

Package and Availability

The BQ298215RUGR comes in a compact, surface-mount package that is suitable for automated assembly processes, facilitating ease of integration into various battery management systems. Availability and pricing information can be obtained through Texas Instruments' official distributors or by visiting TI's website.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5370 $51.0150
230+ $0.4406 $101.3380
355+ $0.4269 $151.5495
485+ $0.4131 $200.3535
630+ $0.3993 $251.5590
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,909 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess