EN
  • EN
  • DE

TPA0142PWPR

Part No TPA0142PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033392-TPA0142PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0142PWPR CAD Model

Description

Introducing the TPA0142PWPR from Texas Instruments

The TPA0142PWPR is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative product is tailored to deliver high-quality audio performance for a wide range of consumer electronics. Whether you are designing a home theater system, portable speakers, or any other audio application, the TPA0142PWPR stands out as a reliable and efficient solution.

At the heart of the TPA0142PWPR lies a Class-D amplifier architecture that ensures high efficiency, which is crucial for battery-powered devices. This feature not only conserves energy but also reduces heat dissipation, thereby extending the lifespan of the product. The amplifier is capable of delivering up to 2 Watts per channel into a 4-ohm load, which makes it powerful enough to drive most speakers with clarity and depth.

The TPA0142PWPR comes in a compact 24-pin TSSOP package, which is ideal for space-constrained applications. Despite its small size, it packs a punch with a feature set designed for modern audio needs. It includes a built-in 2-band equalizer and dynamic range control, providing users the flexibility to tailor the audio output to their preferences or to compensate for the acoustics of different environments.

Furthermore, the device offers excellent PSRR (Power Supply Rejection Ratio) and CMRR (Common Mode Rejection Ratio), ensuring that the audio output is free from power supply and common-mode noise. This leads to a cleaner, more precise sound quality, which is essential for audiophiles and casual listeners alike.

Safety and reliability are also key aspects of the TPA0142PWPR. It features over-current protection and thermal shutdown, which safeguard the amplifier and connected components from potential damage due to excessive current or overheating. Additionally, the device supports a wide supply voltage range from 2.5V to 5.5V, providing design flexibility for various applications.

In summary, the TPA0142PWPR from Texas Instruments is a versatile, efficient, and high-performance audio amplifier that is perfect for a multitude of audio applications. Its robust feature set, combined with its compact form factor, makes it an excellent choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2676 $51.2112
29+ $3.5017 $101.5493
45+ $3.3922 $152.6490
61+ $3.2828 $200.2508
79+ $3.1734 $250.6986
106+ $2.8451 $301.5806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess