EN
  • EN
  • DE

TPA0142PWP

Part No TPA0142PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL | IC AMP AUDIO PWR 2.8W AB 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.8W x 2 at 3Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA0142
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1271749-TPA0142PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0142PWP CAD Model

Description

The TPA0142PWP from Texas Instruments is a state-of-the-art audio amplifier designed for high-quality sound applications. This powerful audio solution is perfect for a wide variety of products, ranging from televisions and computers to portable speakers and home theater systems. With its advanced features and robust design, the TPA0142PWP ensures an exceptional audio experience for both consumers and professionals alike.

Key Features

  • High-Quality Audio: The TPA0142PWP delivers crystal-clear sound with low distortion, providing an immersive listening experience for all types of audio content.
  • Efficiency: Designed with energy conservation in mind, this amplifier operates with high efficiency, reducing power consumption and extending the life of battery-powered devices.
  • Flexibility: The device supports various audio input formats and is compatible with multiple types of audio sources, offering versatility in its application across different platforms.
  • Thermal Protection: The built-in thermal protection circuit helps prevent overheating, ensuring the amplifier's longevity and reliable performance.
  • Small Footprint: The TPA0142PWP comes in a compact package, making it ideal for space-constrained applications without compromising on power or audio quality.

Technical Specifications

At the heart of the TPA0142PWP is its impressive technical specifications which include a wide supply voltage range, low quiescent current, and a power output capable of driving various speaker loads. The device also features a mute function that can be controlled externally, allowing for seamless integration into user-controlled audio systems.

Applications

Thanks to its versatility and high performance, the TPA0142PWP is suitable for a broad range of applications. It can be used in portable audio devices, such as Bluetooth speakers, as well as in fixed audio equipment like soundbars and desktop speakers. Its reliability and sound quality also make it an excellent choice for automotive audio systems and multimedia kiosks.

Conclusion

The TPA0142PWP from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an ideal choice for any audio amplification need. Whether you're designing consumer electronics or professional audio equipment, the TPA0142PWP offers a solution that will elevate the auditory experience to new heights.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6024 $50.6264
27+ $3.7764 $101.9628
42+ $3.6584 $153.6528
57+ $3.5404 $201.8028
74+ $3.4223 $253.2502
98+ $3.0683 $300.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess